EN
  • EN
  • DE

IP4286CZ6-TBF

Part No IP4286CZ6-TBF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Integrated 4-channel ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185923-IP4286CZ6-TBF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4286CZ6-TBF CAD Model

Description

The NXP IP4286CZ6-TBF is a cutting-edge ESD protection device, designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This product is an essential component for modern electronic systems, where the integrity and reliability of data transmission are paramount.

Key Features

  • High ESD Protection: With its robust ESD protection, the IP4286CZ6-TBF can withstand ESD strikes of up to ±8 kV contact discharge, as per the IEC 61000-4-2 standard, ensuring the safety of sensitive circuitry.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for the protection of modern, low-voltage electronics against transient voltage spikes.
  • Low Capacitance: Its low loading capacitance makes it ideal for high-speed data lines, ensuring signal integrity is maintained without compromising on speed or performance.
  • Small Package: The IP4286CZ6-TBF comes in an ultra-small leadless package, making it suitable for space-constrained applications without sacrificing functionality or performance.
  • Multiple Applications: This versatile ESD protection device is suitable for a wide range of applications, including USB 2.0, HDMI, and other high-speed data interfaces.

Applications

The NXP IP4286CZ6-TBF is an ideal choice for protecting a variety of electronic devices and systems. Its application areas include consumer electronics like smartphones, tablets, and laptops, as well as communication devices, digital cameras, and gaming consoles. It is also suitable for use in industrial controls, medical equipment, and automotive electronics where reliable ESD protection is crucial.

Technical Specifications

The device features multiple protective diodes that are designed to respond quickly to transient events, ensuring that the connected components are shielded from potential damage. The IP4286CZ6-TBF operates over a wide temperature range, making it reliable in diverse operating environments. It is compliant with industry-standard certifications, reflecting NXP's commitment to quality and reliability.

For engineers and designers looking for robust ESD protection solutions, the NXP IP4286CZ6-TBF represents a blend of performance, miniaturization, and protection, making it a top choice for safeguarding high-speed data interfaces.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess