EN
  • EN
  • DE
  • IT

IP4292CZ10-TB

Part No IP4292CZ10-TB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1125+
Reference case SOD123
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714519-IP4292CZ10-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4292CZ10-TB CAD Model

Description

The IP4292CZ10-TB from NXP Semiconductors is a state-of-the-art integrated circuit designed to provide robust protection for electronic devices against transient voltage spikes and ElectroStatic Discharge (ESD). This compact and highly efficient component is specifically tailored for safeguarding High-Definition Multimedia Interface (HDMI) ports, which are commonly found in modern multimedia equipment.

Key Features

  • ESD Protection: The IP4292CZ10-TB offers exceptional ESD protection that meets the IEC61000-4-2 standard, ensuring that your HDMI interfaces are shielded from electrostatic discharges that could otherwise cause irreversible damage to sensitive electronics.
  • Low Capacitance: With its low input capacitance, this device preserves signal integrity for high-speed data lines, making it ideal for HDMI applications that require minimal signal distortion.
  • High Integration: This component integrates multiple protection diodes into a single package, simplifying PCB layout and saving space on the board. This makes it an excellent choice for compact electronic designs where space is at a premium.
  • Easy Mounting: The IP4292CZ10-TB comes in a small, leadless DFN2020-10 (SOT1176-1) package, which is suitable for use with standard surface-mount technology, facilitating easy assembly and integration into existing designs.

Applications

The IP4292CZ10-TB is ideal for a wide range of applications where HDMI ports require protection from ESD and other voltage-induced stresses. These applications include:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Blu-ray and DVD players
  • Personal computers and laptops
  • Video game consoles
  • Professional video equipment

Conclusion

In summary, the IP4292CZ10-TB from NXP is a highly effective solution for protecting HDMI interfaces from ESD and transient voltage events. Its low capacitance ensures signal integrity for high-speed data transmission, while its integrated design simplifies the PCB layout. Whether used in consumer electronics or professional video equipment, this ESD protection device is an essential component for maintaining the longevity and reliability of HDMI-equipped devices.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0490 $50.2250
2,485+ $0.0403 $100.1455
3,850+ $0.0390 $150.1500
5,310+ $0.0377 $200.1870
6,850+ $0.0365 $250.0250
9,175+ $0.0327 $300.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess