EN
  • EN
  • DE

IP4340CX15/P

Part No IP4340CX15/P
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 15WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 6
Minimum Breakdown Voltage 6V
Applications Multimedia Card Interface
Capacitance @ Frequency 11pF @ 1MHz
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 15-WLCSP (1.56x1.56)
Win Source Part Number 205202-IP4340CX15/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4340CX15/P CAD Model

Description

Introducing the NXP IP4340CX15/P - A Robust ESD Protection Solution

The NXP IP4340CX15/P is a cutting-edge ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge damages. This component is a perfect fit for applications that require reliable protection while maintaining signal integrity for high-speed data lines.

Key Features

  • High-Speed Interface Compatibility: The IP4340CX15/P is optimized for use with USB 2.0, HDMI, and other high-speed data lines, ensuring minimal impact on signal quality while providing robust ESD protection.
  • Low Capacitance: With ultra-low line capacitance, this device ensures high signal integrity, which is crucial for maintaining the performance of high-speed data interfaces.
  • Multi-Channel Protection: The device features multiple ESD protection channels, making it an efficient solution for protecting several lines with a single component.
  • Low Clamping Voltage: It offers a low clamping voltage, which is vital for protecting sensitive circuitry from the potentially damaging effects of ESD events.
  • Small Package: Housed in a small leadless package, the IP4340CX15/P is ideal for space-constrained applications, allowing for a compact PCB layout.

Applications

The versatility of the NXP IP4340CX15/P makes it suitable for a broad range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication devices like modems and routers
  • Portable electronics where space and weight are critical design factors
  • High-speed data ports in industrial and automotive environments

Reliability and Quality Assurance

NXP Semiconductors is renowned for its commitment to quality and reliability. The IP4340CX15/P is no exception, undergoing rigorous testing to meet industry standards for ESD protection. Engineers and designers can integrate this component into their designs with confidence, knowing that it will provide consistent performance and robust protection against electrostatic discharge.

With its combination of high-speed interface compatibility, low capacitance, and multi-channel protection, the NXP IP4340CX15/P stands out as a premier choice for ESD protection in a wide array of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6918 $62.6098
25+ $4.6708 $116.7700
39+ $4.5241 $176.4399
53+ $4.3786 $232.0658
69+ $4.2331 $292.0839
92+ $3.7942 $349.0664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess