EN
  • EN
  • DE

IP4776CZ38

Part No IP4776CZ38
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Fully integrated HDMI interface with level shifter / Fully integrated HDMI interface with level shifter, ESD and backdrive protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185938-IP4776CZ38
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name IP4776CZ38
Introduction Date July 14, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IP4776CZ38 CAD Model

Description

The IP4776CZ38 is a cutting-edge solution from NXP Semiconductors designed for the protection and enhancement of high-definition multimedia interface (HDMI) and DisplayPort signal integrity. This state-of-the-art integrated circuit is engineered to safeguard sensitive high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced damages, ensuring the reliability and longevity of consumer electronics such as high-definition televisions, gaming consoles, and personal computers.

Key Features

  • ESD Protection: The IP4776CZ38 is equipped with robust ESD protection circuitry, capable of withstanding ESD strikes in accordance with the IEC 61000-4-2 standard, thus providing superior safeguarding for HDMI and DisplayPort interfaces.
  • Signal Integrity Preservation: It incorporates advanced technology to maintain signal integrity for high-speed differential lines, ensuring optimal performance for video and audio data transmission.
  • Integrated Termination Resistors: This device includes integrated termination resistors for HDMI and DisplayPort interfaces, which simplifies PCB design and reduces external component requirements.
  • Low Capacitance Design: The low capacitance design of the IP4776CZ38 minimizes signal attenuation, allowing for the support of high-bandwidth signals without compromising quality.

Applications

The versatility of the IP4776CZ38 makes it an ideal choice for a wide range of applications, including:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Blu-ray players
  • Gaming consoles
  • Personal computers and laptops
  • Professional video equipment

Technical Specifications

The IP4776CZ38 boasts a comprehensive set of technical specifications that ensure its performance in demanding environments:

  • Package: TSSOP38
  • Operating Temperature Range: -40°C to +85°C
  • Compliance with HDMI 1.3, HDMI 1.4, HDMI 2.0, and DisplayPort standards

With its robust protection features and ability to preserve signal integrity, the IP4776CZ38 from NXP is an essential component for manufacturers and designers who demand the highest level of performance and protection for their high-definition multimedia products.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess