EN
  • EN
  • DE

IP4777CZ38

Part No IP4777CZ38
Manufacturer NXP / Nexperia
Description DVI and HDMI interface ESD protection, DDC buffering, hot plug control and backdrive protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185939-IP4777CZ38
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4777CZ38 CAD Model

Description

Introducing the NXP IP4777CZ38 HDMI Interface Conditioning and Protection IC

Experience the next level of high-definition connectivity with the NXP IP4777CZ38, a cutting-edge HDMI interface conditioning and protection integrated circuit designed to enhance your audiovisual systems. This powerful IC is engineered to provide superior signal integrity and robust protection for HDMI 1.3 interfaces, making it an ideal solution for a wide range of applications including HDTVs, digital projectors, set-top boxes, and other multimedia devices.

Key Features:

  • Integrated HDMI 1.3 Interface Support: The IP4777CZ38 seamlessly supports HDMI 1.3 specifications, ensuring compatibility with the latest high-definition content and devices.
  • Advanced Signal Conditioning: With built-in level shifting and back-drive protection, the IC ensures optimal signal quality and integrity for the best audiovisual experience.
  • Enhanced ESD Protection: The device incorporates robust electrostatic discharge (ESD) protection for all HDMI pins, safeguarding your equipment from static damage and extending its operational life.
  • Integrated Termination Resistors: Termination resistors are included to simplify PCB design and reduce external component count, leading to a more compact and reliable end product.
  • Low Power Consumption: The IP4777CZ38 is designed for energy efficiency, minimizing power consumption and contributing to eco-friendly electronics design.

Applications:

The versatility of the NXP IP4777CZ38 makes it suitable for a diverse array of applications, including but not limited to:

  • High-Definition Televisions (HDTVs)
  • Digital Projectors
  • Home Theater Systems
  • Set-Top Boxes
  • AV Receivers
  • Blu-ray Players

Integrating the NXP IP4777CZ38 into your design ensures that your products are equipped with the latest in HDMI technology, providing end-users with a seamless and immersive audiovisual experience. Its robust protection features and signal conditioning capabilities make it a reliable choice for manufacturers aiming to deliver quality and durability in their multimedia offerings.

Upgrade your product's performance and reliability with the NXP IP4777CZ38, the premier choice for HDMI interface conditioning and protection.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8457 $67.3828
9+ $13.8230 $124.4070
13+ $13.3911 $174.0843
18+ $12.9591 $233.2638
24+ $12.5271 $300.6504
31+ $11.2312 $348.1672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess