EN
  • EN
  • DE

IP4778CZ38

Part No IP4778CZ38
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description Specialty Consumer Circuit PDSO38
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998072-IP4778CZ38
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP4778CZ38 CAD Model

Description

NXP Product IP4778CZ38 Overview

The IP4778CZ38 is a highly integrated device designed by NXP Semiconductors, renowned for its innovation in the field of high-performance mixed-signal electronics. This particular product is tailored for advanced signal conditioning and serves as a crucial component in enhancing the integrity of high-speed signals.

Key Features

  • Integrated Circuit (IC) Type: The IP4778CZ38 is an Interface - Specialized IC, designed for specific communication protocol handling and signal conditioning.
  • Protection: It boasts built-in electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the device in electrically noisy environments.
  • Signal Conditioning: The device offers superior signal conditioning capabilities, which are essential for maintaining signal integrity in high-speed data communication.
  • Package: It is available in a 38-lead HVQFN package, which is known for its compact footprint and excellent thermal performance.

Applications

The IP4778CZ38 is adept at handling high-speed data lines, which makes it an ideal choice for a variety of applications, including:

  • Digital Video Interfaces (DVI)
  • High-Definition Multimedia Interface (HDMI)
  • Advanced Television Systems Committee (ATSC) interfaces

Performance and Quality

NXP's IP4778CZ38 is designed to meet the rigorous demands of high-speed signal processing. Its performance is characterized by high reliability and consistency, ensuring that it can support the latest multimedia and communication protocols. The device's quality is backed by NXP's reputation for producing durable and dependable integrated circuits, making it a preferred choice for manufacturers looking for a component that will deliver stable performance over a wide range of operating conditions.

Environmental and Regulatory Compliance

NXP is committed to environmental stewardship and ensures that the IP4778CZ38 complies with various international standards. The product adheres to the Restriction of Hazardous Substances (RoHS) directive, which limits the use of certain hazardous materials in electronic and electrical equipment.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,718 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess