EN
  • EN
  • DE

IP4826CX12/LF

Part No IP4826CX12/LF
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 283695-IP4826CX12/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4826CX12/LF CAD Model

Description

The IP4826CX12/LF, a cutting-edge ESD protection device from NXP Semiconductors, is designed to safeguard high-speed interfaces against electrostatic discharge (ESD) damage. This device is particularly tailored for HDMI 1.3, DVI, and DisplayPort interfaces, ensuring that the latest digital video standards are protected with precision and reliability.

Key Features

  • Interface Protection: The IP4826CX12/LF is designed to protect up to four differential pairs and one additional line, making it an ideal solution for HDMI 1.3 and similar high-speed data lines.
  • High ESD Protection: With an ESD protection level exceeding IEC 61000-4-2 Level 4 (±8kV contact discharge), your digital interfaces are safeguarded against common electrostatic events.
  • Low Capacitance: The device features ultra-low line capacitance, minimizing the impact on signal integrity and ensuring high-fidelity data transmission.
  • Low Clamping Voltage: The IP4826CX12/LF clamps the voltage during an ESD event to a low level, protecting sensitive circuitry downstream.
  • Space-Saving Package: Housed in a small, lead-free package, the device allows for compact PCB layouts and is suitable for space-constrained applications.

Applications

The versatility of the IP4826CX12/LF makes it suitable for a broad range of applications within the consumer electronics sector. It is particularly useful in devices requiring high-speed data interfaces, such as:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Blu-ray players
  • Set-top boxes
  • Personal computers and laptops

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the IP4826CX12/LF is no exception. It complies with stringent industry standards, ensuring that your products are protected with components that meet the highest quality benchmarks.

With the IP4826CX12/LF, NXP provides a robust ESD protection solution that is both effective and easy to integrate into your existing designs, making it an essential component for safeguarding high-speed digital interfaces.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess