EN
  • EN
  • DE

PCA9641PWJ

Part No PCA9641PWJ
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC DEMUX 2CHAN 16TSSOP / Demultiplexer -40°C to 85°C 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Buffer, Multiplexer
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 2
Capacitance - Input 6pF
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Supply Current 100mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 791504-PCA9641PWJ
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9641
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9641PWJ CAD Model

Description

The PCA9641PWJ is a specialized integrated circuit from NXP Semiconductors, designed to address the needs of systems requiring voltage-level translation between different I2C-bus or SMBus devices. This dual bidirectional translator is part of NXP's range of interface products that facilitate communication between devices operating at different voltage levels, thereby ensuring compatibility in a diverse array of applications.

Key Features

  • Compatibility: The PCA9641PWJ is compatible with I2C-bus and SMBus standards, providing a versatile solution for systems incorporating these communication protocols.
  • Dual Bidirectional Channels: It features two independent bidirectional channels, allowing for simultaneous translation in both directions, which is essential for multi-master and multi-slave environments.
  • Voltage-Level Translation: The device can translate voltages between 1.0V and 3.6V on the A-side and 2.7V to 5.5V on the B-side, accommodating a broad range of devices and systems.
  • Lock-up Free Operation: A unique feature of the PCA9641PWJ is its lock-up free operation, ensuring that data flow is not interrupted even if the bus is stuck in a low state.
  • Power-Down Mode: When the input is powered down, the PCA9641PWJ automatically switches to power-down mode, reducing power consumption.

Applications

The PCA9641PWJ is ideal for applications that require communication between devices with incompatible voltage domains. Its applications span across various sectors, including:

  • Consumer Electronics: For interfacing low-voltage sensors with standard-voltage processors.
  • Mobile Devices: Assisting in data transfer between components operating at different voltage levels.
  • Industrial Control: Enabling communication between industrial-grade sensors and microcontrollers.
  • Automotive Systems: Facilitating the integration of different electronic modules within vehicles.

Package Information

The PCA9641PWJ is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Its small form factor and surface-mount design make it an excellent choice for modern, compact electronic assemblies.

Conclusion

With its robust feature set and wide voltage translation range, the NXP PCA9641PWJ is a high-performance solution for ensuring seamless communication between devices with different voltage requirements. Whether it's for consumer electronics or industrial automation, this voltage-level translator is engineered to provide reliable and efficient operation.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5529 $50.0819
27+ $3.7357 $100.8639
42+ $3.6190 $151.9980
58+ $3.5023 $203.1334
74+ $3.3855 $250.5270
99+ $3.0353 $300.4947
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess