EN
  • EN
  • DE

IP5004CX6

Part No IP5004CX6
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 1 KOHM/1000PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 1k
Values R = 1 kOhms, C = 1000pF
ESD Protection Yes
Applications Audio
Mounting SMD (SMT)
Win Source Part Number 068923-IP5004CX6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP5004CX6 CAD Model

Description

Product Overview: NXP IP5004CX6

The NXP IP5004CX6 is a cutting-edge integrated circuit designed to cater to the rising demands of the modern electronics industry. This high-performance product is a testament to NXP's commitment to providing innovative solutions that enhance the capabilities of electronic devices across various applications.

Key Features

  • Advanced Technology: Built on NXP's proprietary silicon technology, the IP5004CX6 offers superior performance and reliability. Its integration of multiple functions into a single chip makes it an efficient choice for space-constrained applications.
  • High-Speed Interfaces: The device supports high-speed data transfer protocols, ensuring rapid communication with other components in the system. This makes it an ideal choice for applications requiring fast data processing and throughput.
  • Low Power Consumption: Energy efficiency is at the core of the IP5004CX6 design. Its low power consumption helps to extend the battery life of portable devices and reduces the thermal footprint in high-performance systems.
  • Robust Security Features: With built-in security mechanisms, the IP5004CX6 provides a secure foundation for applications that handle sensitive data, protecting against unauthorized access and tampering.

Applications

The versatility of the NXP IP5004CX6 allows it to be used across a wide range of applications, including but not limited to:

  • Mobile and portable devices
  • High-speed networking equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics

Quality and Support

NXP is known for its high-quality products, and the IP5004CX6 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by the industry. Additionally, NXP provides extensive technical support and documentation, making the integration of the IP5004CX6 into your projects seamless and straightforward.

In summary, the NXP IP5004CX6 represents a blend of performance, efficiency, and security that is ideal for powering the next generation of electronic innovations. Its robust feature set and application flexibility make it a valuable component in any advanced electronic system design.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess