EN
  • EN
  • DE

ISP1105WTSQFN16

Part No ISP1105WTSQFN16
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003619-ISP1105WTSQFN16
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP1105WTSQFN16 CAD Model

Description

The ISP1105WTSQFN16 is a cutting-edge USB transceiver chip designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is part of NXP's extensive range of interface devices, offering a high-performance solution for USB connectivity.

Key Features

  • Universal Serial Bus (USB) Compliance: The ISP1105 is fully compliant with USB 2.0 specifications, ensuring seamless integration with USB host, device, and OTG applications.
  • Compact Form Factor: Housed in a small QFN16 package, the ISP1105 is designed for space-constrained applications, making it ideal for portable and handheld devices.
  • Integrated Pull-up and Pull-down Resistors: The transceiver includes built-in pull-up and pull-down resistors on the USB data lines, reducing external component requirements and simplifying design.
  • Low Power Consumption: With its low-power design, the ISP1105 helps to extend battery life in portable applications, making it an energy-efficient choice for modern electronics.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device offers robust ESD protection, safeguarding against damage from static electricity and enhancing product reliability.

Applications

The ISP1105WTSQFN16 is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Digital Cameras and Camcorders
  • GPS Units
  • Personal Digital Assistants (PDAs)
  • USB Peripheral Devices

Technical Specifications

The ISP1105WTSQFN16 operates over a wide temperature range and offers the following technical specifications:

  • Voltage Range: 3.0V to 3.6V
  • Temperature Range: -40°C to +85°C
  • Package: QFN16 (Quad Flat No-leads)

With its robust feature set and NXP's commitment to quality, the ISP1105WTSQFN16 is an excellent choice for designers looking to incorporate USB functionality into their next project.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess