EN
  • EN
  • DE

JN5161/001

Part No JN5161/001
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1347+
Reference case QFN40
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 753872-JN5161/001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5161/001 CAD Model

Description

The NXP JN5161/001 is a versatile, low-power microcontroller designed for a wide range of wireless applications. It is an integral part of NXP's JN516x series, which is known for its exceptional performance in wireless communication tasks, particularly in the Internet of Things (IoT) domain.

Key Features

  • Wireless Connectivity: The JN5161/001 comes equipped with an integrated 2.4GHz IEEE 802.15.4-compliant transceiver, which makes it ideal for Zigbee, RF4CE, and JenNet-IP networks, providing robust and secure wireless communication.
  • Energy Efficiency: Designed with power-saving in mind, this microcontroller features a deep sleep mode and an energy-efficient processor, ensuring long battery life for portable and remote applications.
  • Memory: It boasts 160KB of embedded Flash memory and 32KB of RAM, offering ample space for application code and data storage, which is critical for complex wireless applications.
  • Processing Power: At the heart of the JN5161/001 is a 32-bit RISC processor that provides the computational power needed to handle the demands of sophisticated wireless protocols and application processing.
  • Peripherals: A variety of integrated peripherals are available, including UART, SPI, I2C interfaces, and an array of digital and analog I/O options, providing flexibility for interfacing with sensors, actuators, and other electronic components.

Applications

The JN5161/001 is suitable for a range of applications such as smart lighting, home automation, smart energy management, and remote control systems. Its ability to support mesh networking makes it perfect for creating extensive network topologies, which are often required in smart home and industrial automation scenarios.

Development Support

NXP provides comprehensive development support for the JN5161/001, including software development kits (SDKs), reference designs, and development boards. This support helps to accelerate the design and deployment of wireless applications, reducing time to market and allowing developers to focus on creating innovative products.

Overall, the NXP JN5161/001 is a powerful and flexible microcontroller that offers a balance between performance, power consumption, and wireless capabilities, making it a top choice for developers in the wireless communication and IoT sectors.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess