EN
  • EN
  • DE

JN5168-001-M05

Part No JN5168-001-M05
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case PIN27SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 724190-JN5168-001-M05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5168-001-M05 CAD Model

Description

NXP JN5168-001-M05 Wireless Microcontroller

The NXP JN5168-001-M05 is a versatile, low-power wireless microcontroller that is well-suited for a wide range of applications, particularly those requiring ZigBee, JenNet-IP, or other IEEE 802.15.4 based wireless networking standards. This powerful microcontroller is designed to facilitate the development of smart home, industrial, and Internet of Things (IoT) applications.

Key Features:

  • Wireless Connectivity: Equipped with an integrated 2.4 GHz IEEE 802.15.4 compliant transceiver, the JN5168-001-M05 offers robust wireless capabilities for establishing secure and reliable connections within a network.
  • High Performance: With a 32-bit RISC processor, the JN5168-001-M05 delivers efficient processing power to handle complex tasks and algorithms, ensuring smooth operation in demanding applications.
  • Energy Efficiency: The microcontroller features a variety of power-saving modes, which make it ideal for battery-operated devices where long-term operation is crucial.
  • Memory Capacity: It comes with 256 kB of embedded Flash, 32 kB of RAM, and 4 kB of EEPROM, providing ample space for application code and data storage.
  • Peripherals and I/O: The device includes a range of peripherals such as UART, SPI, I2C interfaces, and up to 21 general-purpose I/O pins, allowing for flexible connectivity with external components and sensors.

Applications:

The JN5168-001-M05 is particularly useful in applications such as:

  • Smart Lighting and Home Automation
  • Wireless Sensor Networks
  • Energy Management Systems
  • Consumer Electronics
  • Building Automation

Development Support:

NXP supports the JN5168-001-M05 with a comprehensive development ecosystem that includes software tools, reference designs, and documentation to accelerate the design process and bring products to market faster. The microcontroller's compatibility with various NXP software stacks ensures a flexible and scalable solution for developers.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess