EN
  • EN
  • DE

KMC7457RX1267LC

Part No KMC7457RX1267LC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.267GHZ 483BGA / MPU PowerPC MPC74xx Processor RISC 32bit 0.13um 1.267GHz 1.5V/1.8V/2.5V 483-Pin FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC74xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.267GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.5V, 1.8V, 2.5V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 483-BCBGA, FCCBGA
Manufacturer Package 483-FCCBGA (29x29)
Win Source Part Number 778001-KMC7457RX1267LC
Popularity Medium
Supply and Demand Status Limited
Family Name KMC7457
Introduction Date April 27, 2004
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KMC7457RX1267LC CAD Model

Description

Introducing the NXP KMC7457RX1267LC Microcontroller

The NXP KMC7457RX1267LC is a cutting-edge microcontroller that is designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of NXP's renowned Kinetis MCU product line, which is celebrated for its high performance, energy efficiency, and extensive feature set. The KMC7457RX1267LC is an ideal choice for a wide range of applications, including industrial control, automotive systems, IoT devices, and smart home applications.

Key Features of the KMC7457RX1267LC

  • Advanced Core: At the heart of the KMC7457RX1267LC is an ARM Cortex-M4 core that runs at a speed of up to 126 MHz, providing the computational power necessary for complex tasks and signal processing.
  • Memory Capacity: The device comes with ample memory resources, featuring 1.25MB of flash memory and 256KB of RAM, which allows for robust application development without external memory components.
  • Connectivity: This microcontroller offers a range of connectivity options, including multiple UART, SPI, and I2C interfaces, as well as CAN and USB ports, ensuring versatile communication capabilities with peripherals and other devices.
  • Robust Security: Security is a top priority for the KMC7457RX1267LC, which includes features such as a hardware random-number generator and cryptographic acceleration, providing a secure foundation for applications that handle sensitive data.
  • Analog and Timing Features: The MCU is equipped with a variety of analog modules, including high-resolution ADCs and DACs, along with sophisticated timing peripherals like PWMs and timer/counters, enabling precise control in real-time systems.
  • Low Power Operation: Designed for energy-sensitive applications, the KMC7457RX1267LC supports multiple power-saving modes, which allow for extended battery life and reduced power consumption when the device is in idle or standby.

Developers will appreciate the comprehensive development support provided by NXP, including a full suite of software tools, libraries, and real-time operating system (RTOS) support. This ensures a streamlined development process from prototype to production. Additionally, the KMC7457RX1267LC is supported by a range of development boards and kits, which simplifies the evaluation and testing of the MCU's capabilities.

Whether you're designing an advanced control system or an IoT-enabled product, the NXP KMC7457RX1267LC offers the performance, connectivity, and security features to make your project a success.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Lowest to $53.7967
IBM
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess