EN
  • EN
  • DE

LD6805K/33P,115

Part No LD6805K/33P,115
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 150MA DFN1010C-4  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010C-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.25V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 35 µA
Current - Supply (Max) 150 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Transient Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-UDFN Exposed Pad
Supplier Device Package DFN1010C-4
Base Product Number LD680
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names LD6805K/33P,115-ND,934065466115,LD6805K33P115,568-10011-1,2156-LD6805K/33P115,568-10011-2,2156-LD6805K/33P115-NXTR-ND,568-10011-6,2156-LD6805K/33P,115-ND,NEXNXPLD6805K/33P,115
Standard Package 10,000
Win Source Part Number 1180661-LD6805K/33P,115
Ultra Librarian 3D Model Ultra Librarian LD6805K/33P,115 CAD Model

Description

The LD6805K/33P,115 is a highly efficient, low dropout voltage regulator designed for a wide range of applications. Manufactured by NXP Semiconductors, a leader in the industry, this voltage regulator offers a fixed output voltage of 3.3V, which is ideal for stabilizing voltage in various electronic devices. Its compact design and low power consumption make it suitable for space-constrained and power-sensitive applications.

Key Features

  • Output Voltage: Provides a stable 3.3V output, which is essential for consistent performance in electronic circuits.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life and reducing heat.
  • High Accuracy: Delivers precise voltage regulation, which is crucial for sensitive components and can help to improve the overall reliability of the system.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Thermal Protection: Integrated thermal protection automatically shuts down the regulator to prevent overheating, ensuring the safety and longevity of both the regulator and the system it is part of.
  • Package: Comes in a small, surface-mountable package, making it easy to integrate into a variety of circuit designs.

Applications

The LD6805K/33P,115 is versatile and can be used in numerous applications, including but not limited to:

  • Mobile phones and personal media devices
  • Portable gaming systems
  • Wireless communication devices
  • Microcontrollers and digital processors
  • Power management modules

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The LD6805K/33P,115 voltage regulator is no exception, as it is designed to meet strict industry standards for performance and reliability. With its robust feature set and NXP's reputation for quality, this product is an excellent choice for designers looking to enhance the performance of their electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess