EN
  • EN
  • DE

LD6836TD/22P,125

Part No LD6836TD/22P,125
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.2V 300MA 5TSOP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.2V
Voltage Dropout (Max) 0.2V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 250 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package 5-TSOP
Base Product Number LD683
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LD6836TD/22P125-NXTR-ND,934066926125,NEXNXPLD6836TD/22P,125,2156-LD6836TD/22P125,2156-LD6836TD/22P,125-ND
Standard Package 3,000
Win Source Part Number 1069178-LD6836TD/22P,125
Ultra Librarian 3D Model Ultra Librarian LD6836TD/22P,125 CAD Model

Description

The LD6836TD/22P,125 is a high-performance, low-dropout voltage regulator designed and manufactured by NXP Semiconductors. This compact and efficient component is ideal for a wide range of applications, including but not limited to, consumer electronics, automotive modules, and industrial control systems. The product's robust design and reliability make it a popular choice for engineers and designers looking to ensure a stable power supply in their electronic devices.

Key Features

  • Output Voltage: The LD6836TD/22P,125 provides a fixed output voltage, ensuring a consistent and reliable power supply to sensitive electronic circuits.
  • Low Dropout: Its low dropout performance enables it to maintain output voltage regulation with a minimal difference between the input and output voltages, which is particularly beneficial in battery-operated devices where efficiency is paramount.
  • High Accuracy: The voltage regulator offers high accuracy in output voltage, contributing to the overall performance and stability of the end application.
  • Thermal Protection: It includes thermal protection features that prevent the device from overheating, ensuring long-term reliability and safety in operation.
  • Current Limiting: The built-in current limiting functionality protects the device and the application from damage due to excessive current draw.
  • Package: The component comes in a small and convenient package, making it suitable for space-constrained applications.

Applications

The LD6836TD/22P,125 voltage regulator's versatility allows it to be used in a variety of applications. It is particularly well-suited for portable and battery-powered devices where power efficiency is crucial. Additionally, its precision and reliability make it an excellent choice for sensitive electronics requiring a stable voltage supply, such as microcontrollers, sensors, and communication modules.

Quality and Support

NXP Semiconductors is known for its commitment to quality and the LD6836TD/22P,125 is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration of the product into their designs. With its combination of performance, efficiency, and reliability, the LD6836TD/22P,125 is an excellent choice for meeting the stringent requirements of modern electronic devices.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess