EN
  • EN
  • DE

LM2901

Part No LM2901
Manufacturer NXP / Nexperia
Description Quad voltage comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1198167-LM2901
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian LM2901 CAD Model

Description

Introducing the LM2901 Quad Differential Comparator from NXP

The LM2901 from NXP Semiconductors is a versatile and robust quad differential comparator designed to accommodate a wide range of applications. These applications include industrial control systems, automotive electronics, and battery management systems. The LM2901 is characterized by its high-performance capabilities and the ability to operate reliably in challenging environments.

Key Features

  • Wide Voltage Range: The LM2901 operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V. This flexibility makes it suitable for various electronic circuits and systems.
  • Low Supply Current: With a low supply current drain independent of the supply voltage, the LM2901 is an energy-efficient choice for battery-operated devices.
  • Input Offset Voltage: The device features a low input offset voltage, which ensures accurate comparisons and minimal error in the threshold detection.
  • Input Common-Mode Voltage Range: The LM2901 can handle a wide common-mode voltage range that extends from negative supply to positive supply, making it extremely versatile in different circuit configurations.
  • Output Compatibility: Its open-collector output can be connected to other open-collector outputs to achieve wired-AND relationships, offering greater flexibility in complex logic functions.
  • Robust Design: The device is designed to withstand harsh conditions, featuring an operating temperature range from -40°C to +125°C, making it suitable for automotive and industrial applications.

Applications

The LM2901 is used in a variety of applications due to its robustness and flexibility. It is commonly found in systems that require voltage or current monitoring, such as:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage or current level detectors
  • Window detectors
  • Multivibrators
  • Timing circuits

With its reliable performance and NXP's commitment to quality, the LM2901 is an excellent choice for designers looking for a comparator that can handle the demands of complex electronic systems. Whether you are working on automotive electronics or designing a power management system, the LM2901 is engineered to provide precise voltage comparison and control.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess