The LP2985-36D from NXP Semiconductors is a high-performance, low-noise, low-dropout voltage regulator that offers a stable and reliable power supply for a wide range of applications. This regulator is designed to deliver a fixed output voltage of 3.6V with an input voltage range from 2.5V to 16V, making it versatile for various electronic devices.
Key Features:
- Output Voltage: Fixed 3.6V, which is ideal for logic ICs and microcontrollers that require precise voltage levels for optimal performance.
- High Accuracy: Maintains a tight output voltage tolerance of ±0.5%, ensuring reliable operation even under varying conditions.
- Low Dropout Voltage: With a minimal dropout voltage, this regulator can maintain output voltage even when the input voltage is close to the output voltage, enhancing efficiency.
- Low Noise: An excellent choice for sensitive RF and analog circuitry due to its low output noise, which minimizes interference and signal distortion.
- High Current Capability: Capable of supplying up to 150mA of output current, suitable for powering small to medium-sized loads.
- Thermal Protection: Features built-in thermal shutdown to prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the device it powers.
- Current Limiting: Incorporates current limiting to safeguard the device and the load from excessive current conditions.
Applications:
The LP2985-36D is ideal for a variety of applications that require a stable and clean power supply. It is commonly used in:
- Battery-powered devices
- Portable consumer electronics
- Handheld instrumentation
- Wireless communication devices
- Automotive electronics
With its compact size and the ability to operate over a wide temperature range, the LP2985-36D is a versatile component that can be integrated into numerous electronic systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic designs.