EN
  • EN
  • DE

NE614AN

Part No NE614AN
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Fm Audio Demodulator PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081996-NE614AN
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE614AN CAD Model

Description

The NE614AN is a high-performance integrated circuit designed by NXP Semiconductors, tailored for the sophisticated needs of RF (radio frequency) systems. This versatile IC is particularly well-suited for applications requiring efficient signal processing, such as in the fields of wireless communications, broadcasting, and amateur radio.

Key Features

  • High Sensitivity: The NE614AN boasts a remarkable sensitivity, making it capable of detecting and processing very weak signals, which is crucial for clear and reliable communication.
  • Low-Power Consumption: Designed with power efficiency in mind, this IC is an excellent choice for battery-operated devices, where longevity and energy conservation are key.
  • Integrated Oscillator: The inclusion of an on-chip oscillator simplifies the design process by reducing the number of external components required, thus saving space and cost.
  • Mixer and Oscillator: The device integrates a mixer and oscillator on a single chip, facilitating the design of compact and efficient RF circuits.
  • Gain Control: With its automatic gain control (AGC), the NE614AN can handle a wide range of input signal levels, maintaining consistent performance across various conditions.

Applications

The NE614AN can be employed in a variety of RF applications, including but not limited to:

  • High-frequency AM/FM receivers
  • Wireless communication devices
  • Amateur radio equipment
  • Signal intelligence and surveillance systems
  • RFID readers

Technical Specifications

Some of the technical specifications that make the NE614AN a robust choice include:

  • Supply voltage range: 4.5V to 8V
  • Intermediate frequency (IF) count: 1
  • Typical supply current: 7.8mA
  • Operating temperature range: -40°C to +85°C

In conclusion, the NE614AN from NXP is a highly integrated, efficient, and versatile IC that offers a comprehensive solution for RF signal processing. Its combination of high sensitivity, low power consumption, and integrated features make it an excellent choice for a wide array of RF applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess