EN
  • EN
  • DE

LPC1111JHN33/103E

Part No LPC1111JHN33/103E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 32HVQFN / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 32-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100XL
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC1111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-LPC1111JHN33/103E,NXPNXPLPC1111JHN33/103E,568-11404,935303818551,LPC1111JHN33/103,551
Standard Package 260
Win Source Part Number 995732-LPC1111JHN33/103E
Ultra Librarian 3D Model Ultra Librarian LPC1111JHN33/103E CAD Model

Description

NXP LPC1111JHN33/103E Microcontroller

The NXP LPC1111JHN33/103E is a highly capable microcontroller designed for embedded applications that require low power consumption, high performance, and minimal design footprint. As part of the LPC1100 series, this microcontroller is based on a 32-bit ARM Cortex-M0 processor core operating at frequencies of up to 50 MHz. It's an ideal choice for a wide range of industrial, consumer, and computing applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running up to 50 MHz.
  • Memory: Includes 8 KB of flash memory and 2 KB of RAM, providing sufficient space for small to medium complexity applications.
  • I/O Pins: Features 20 GPIO pins that offer high versatility for interfacing with various peripherals and devices.
  • Serial Communication Interfaces: Comes with a variety of serial interfaces including I2C, SPI, and USART, allowing for easy connection to other microcontrollers, sensors, and modules.
  • Power Efficiency: Designed for power-sensitive applications with multiple power-saving modes, making it suitable for battery-powered devices.
  • Packaging: Available in a compact 33-pin HVQFN package, which helps to minimize the board space required for the microcontroller.

Applications:

The LPC1111JHN33/103E is versatile enough to be used in a variety of applications, such as:

  • Automation and process control
  • Consumer electronics
  • Battery operated devices
  • Alarm systems
  • Lighting control
  • Small home appliances

Technical Specifications:

Attribute Value
CPU Speed 50 MHz
Flash Memory 8 KB
RAM 2 KB
GPIO Pins 20
Package Type HVQFN33

Overall, the LPC1111JHN33/103E from NXP is a robust and reliable microcontroller that provides the perfect blend of efficiency and capability for your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess