EN
  • EN
  • DE

LPC1114FA44/301

Part No LPC1114FA44/301
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Cortex-M0 based microcontrollers with industry-leading power and efficiency
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300575-LPC1114FA44/301
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1114FA44/301 CAD Model

Description

The NXP LPC1114FA44/301 is a powerful, low-cost 32-bit ARM Cortex-M0 microcontroller, perfect for a wide range of industrial and consumer applications. It is part of NXP's LPC1100 series, which is renowned for its high performance, exceptional efficiency, and affordability.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: 32 KB of on-chip flash programming memory and 8 KB of SRAM, which allows for efficient code and data management.
  • Digital Peripherals: Includes up to 42 General Purpose I/O (GPIO) pins and an array of digital peripherals such as timers, counters, and PWM channels for versatile control applications.
  • Serial Communication: Comes with multiple serial interfaces including I2C, SPI, and UART, making it ideal for communication with sensors, memory, and other peripherals.
  • Analog Features: Boasts a 10-bit ADC with 8 channels, enabling the microcontroller to interface with analog sensors and perform analog-to-digital conversions.
  • Power Efficiency: Designed for low power consumption with an integrated power-on reset and brown-out detect circuits, and a range of power-saving modes.
  • Package: Available in a compact 44-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The LPC1114FA44/301 is ideal for a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Alarm systems
  • Battery management
  • Motor control
  • Home automation

Development Support:

To facilitate development, NXP offers extensive support in the form of development boards, software libraries, and a robust online community. Additionally, the LPC1114FA44/301 is supported by a range of IDEs and toolchains, including NXP's own LPCXpresso, as well as third-party options like Keil MDK and IAR EWARM.

With its rich feature set and low power consumption, the NXP LPC1114FA44/301 microcontroller is an excellent choice for designers looking to balance performance with cost-effectiveness in their embedded applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess