EN
  • EN
  • DE

LPC1114FHN33/301

Part No LPC1114FHN33/301
Manufacturer NXP / Nexperia
Description Cortex-M0 based microcontrollers with industry-leading power and efficiency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204085-LPC1114FHN33/301
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN33/301 CAD Model

Description

The NXP LPC1114FHN33/301 is a powerful, low-cost 32-bit microcontroller that is part of the LPC1100 series, which is known for its exceptional power efficiency and performance. This microcontroller is designed for a wide range of applications, including industrial control, consumer electronics, and automation systems, making it a versatile choice for designers and engineers.

The LPC1114FHN33/301 operates on an ARM Cortex-M0 processor core, which provides a high-performance and low-power architecture. With a clock speed of up to 50 MHz, this microcontroller delivers the processing power needed for complex tasks while maintaining energy efficiency. It comes with 32 KB of on-chip flash memory and 8 KB of SRAM, offering ample space for code storage and smooth execution of applications.

This microcontroller features a wide range of peripherals and interfaces, including up to 42 General Purpose I/O (GPIO) pins, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and multiple serial communication interfaces such as I2C, SPI, and UART. These interfaces allow for easy integration with sensors, actuators, and other devices, providing flexibility in system design.

The LPC1114FHN33/301 also supports In-System Programming (ISP) and In-Application Programming (IAP), enabling users to update firmware on-the-fly without requiring additional hardware. This feature is crucial for maintaining and upgrading systems without significant downtime.

Designed with power management in mind, the LPC1114FHN33/301 includes an integrated Power-On Reset (POR) and Brown-Out Detect (BOD) circuits, ensuring reliable operation under fluctuating power conditions. Additionally, it offers multiple power-saving modes, allowing developers to optimize power consumption based on the application's requirements.

The compact 33-pin HVQFN package makes the LPC1114FHN33/301 suitable for space-constrained applications while providing enough I/O options for complex designs. With its robust feature set, this microcontroller is an excellent choice for projects that require a balance between performance, power efficiency, and cost.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2202 $50.6424
29+ $3.4627 $100.4183
45+ $3.3545 $150.9525
62+ $3.2463 $201.2706
80+ $3.1381 $251.0480
107+ $2.8135 $301.0445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,572 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess