EN
  • EN
  • DE

LPC1115FBD48/303,1

Part No LPC1115FBD48/303,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1100XL
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 42
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 779942-LPC1115FBD48/303,1
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1115
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1115FBD48/303,1 CAD Model

Description

The NXP LPC1115FBD48/303,1 is a powerful and feature-rich microcontroller that is part of the LPC1100 series, renowned for their high performance and low power consumption. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core and is designed to be the heart of next-generation smart devices.

Key Features

  • Processor: 32-bit ARM Cortex-M0 CPU, operating at frequencies of up to 50 MHz.
  • Memory: 64 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data.
  • Package: Available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.
  • Digital Peripherals: Includes a range of digital peripherals such as GPIO, SPI, I2C, UART, and more, offering versatile connectivity options.
  • Analog Features: Comes with built-in analog peripherals like an ADC and a comparator, enabling direct interfacing with sensors and other analog components.
  • Power Efficiency: Designed for low power operation with an integrated power management unit, supporting multiple power modes to reduce overall power consumption.
  • Clock System: Features an internal RC oscillator and a PLL for precise clock generation, which is essential for timing-sensitive applications.
  • Development Support: Supported by a wide range of development tools, including the LPCXpresso IDE and various third-party development environments.

Applications

The LPC1115FBD48/303,1 is ideal for a broad range of applications, including but not limited to industrial control systems, consumer electronics, alarm systems, lighting solutions, and small-scale robotics. Its robust architecture and rich set of peripherals make it an excellent choice for designers looking to create sophisticated and reliable products.

Conclusion

With its combination of performance, power efficiency, and rich peripheral set, the NXP LPC1115FBD48/303,1 microcontroller stands out as a top choice for engineers and developers. Whether for simple or complex projects, this microcontroller provides a flexible and scalable solution that can meet the needs of a wide array of embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess