EN
  • EN
  • DE
  • IT

LPC1115FBD48/303151

Part No LPC1115FBD48/303151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100XL
Package Bulk
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 42
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC1115
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-LPC1115FBD48/303151,NXPNXPLPC1115FBD48-303151
Standard Package 1
Win Source Part Number 1202851-LPC1115FBD48/303151
Ultra Librarian 3D Model Ultra Librarian LPC1115FBD48/303151 CAD Model

Description

The NXP LPC1115FBD48/303151 is a powerful and feature-rich microcontroller (MCU) designed for embedded applications requiring a balance between performance and power efficiency. This device is part of the LPC1100 series, which is known for its low power consumption and high-efficiency ARM Cortex-M0 processor core.

Key Features:

  • Processor Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 64 kB of on-chip flash memory and 8 kB of SRAM, providing ample space for complex applications.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIO, I2C, SPI, and UART for versatile connectivity options.
  • Timer Functions: Features multiple 32-bit timers, a 24-bit system timer, and PWM for precise timing operations.
  • Analog Features: Equipped with an 8-channel, 10-bit ADC with a sample rate of up to 400 kS/s for accurate analog signal measurement.
  • Package: Available in a compact 48-pin LQFP package, suitable for space-constrained applications.
  • Power Efficiency: Supports multiple power-down modes for energy-saving operations, making it ideal for battery-powered devices.
  • System Control: Integrated system control block for clock generation and distribution, reset control, and power management.
  • ISP/IAP Support: In-System Programming (ISP) and In-Application Programming (IAP) capabilities for easy firmware updates and bootloader functions.

Applications:

The LPC1115FBD48/303151 is a versatile MCU suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Battery management systems
  • Automation and process control
  • Medical devices

With its robust set of features and capabilities, the NXP LPC1115FBD48/303151 MCU is an excellent choice for designers looking to develop sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess