EN
  • EN
  • DE

LPC1226FBD48/301,1

Part No LPC1226FBD48/301,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0 RISC 96KB Flash 3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1200
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 45MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 39
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 779963-LPC1226FBD48/301,1
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1226
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1226FBD48/301,1 CAD Model

Description

The NXP LPC1226FBD48/301,1 is a feature-rich microcontroller that is part of the LPC1200 family, designed for embedded applications requiring a high level of integration and low power consumption. With its ARM Cortex-M0 processor core, this microcontroller offers a perfect blend of energy efficiency and performance for cost-sensitive applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 45 MHz.
  • Memory: Equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • Package: Available in a compact 48-pin LQFP package, ideal for space-constrained applications.
  • Digital Peripherals: Includes multiple 32-bit timers, an SSP, a UART, and an I2C interface for versatile communication and control options.
  • Analog Features: Comes with an 8-channel, 10-bit ADC with a conversion rate of 400 kS/s, enabling the microcontroller to interface with analog sensors and devices.
  • Power Efficiency: Supports multiple power-down modes, which significantly reduce power consumption and extend battery life in portable devices.
  • System Control: A wide range of system control functions including a System PLL, an oscillator, and a watchdog timer to ensure stable and reliable operation.
  • GPIO: Features up to 36 General-Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors, providing flexibility in interfacing with external hardware.
  • In-System Programming (ISP) & In-Application Programming (IAP): Enables users to update firmware in the field easily and securely.

Applications:

The LPC1226FBD48/301,1 is designed to meet the needs of a variety of applications, particularly those requiring low power and high integration. It is an ideal choice for industrial control, e-metering, consumer electronics, alarm systems, and many other applications where efficiency and reliability are paramount.

Why Choose the LPC1226FBD48/301,1?

With its balance of performance, power efficiency, and integration, the NXP LPC1226FBD48/301,1 microcontroller stands out as a versatile solution for designers looking to optimize their embedded systems. NXP's commitment to quality and long-term availability makes this microcontroller a reliable choice for both new designs and existing applications looking to upgrade their microcontroller capabilities.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess