EN
  • EN
  • DE

LPC1313FHN33/01,55

Part No LPC1313FHN33/01,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32HVQFN  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 32-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC1313
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names LPC1313FHN330155,NXPNXPLPC1313FHN33/01,55,2156-LPC1313FHN33/01,55,935295012551,568-8375
Standard Package 260
Win Source Part Number 1028212-LPC1313FHN33/01,55
Ultra Librarian 3D Model Ultra Librarian LPC1313FHN33/01,55 CAD Model

Description

NXP LPC1313FHN33/01,55 Microcontroller

The NXP LPC1313FHN33/01,55 is a cutting-edge microcontroller that combines high-performance data processing with low power consumption, making it an excellent choice for a wide range of embedded applications. This microcontroller is part of the LPC1300 series based on the ARM Cortex-M3 processor core, which operates at frequencies of up to 72 MHz.

With its 32-bit architecture, the LPC1313FHN33/01,55 provides a perfect balance between power efficiency and processing capability. It features 32 KB of flash memory, 8 KB of RAM, and a variety of integrated peripherals that facilitate complex tasks and connectivity options for embedded systems designers.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 72 MHz.
  • Memory: 32 KB on-chip flash programming memory and 8 KB SRAM.
  • Digital Peripherals: Includes GPIO, Timer/PWM, I2C, UART, and SPI communication interfaces.
  • Analog Peripherals: Features a 10-bit ADC with input multiplexing among 8 pins.
  • Package: Available in a HVQFN33 package, which provides a compact footprint for space-constrained applications.
  • Power Efficiency: Designed for low power operation with an integrated Power Management Unit (PMU) and multiple power-saving modes.
  • System Control: Includes a System PLL, Oscillator, and Flash memory system with 256 bytes page write and erase.
  • Debugging and Support: In-system programming and in-application programming support via on-chip bootloader software. Serial Wire Debug and Trace support for enhanced debugging capabilities.

The LPC1313FHN33/01,55 microcontroller is ideal for applications requiring a high level of integration and low power consumption without sacrificing performance. Its robust serial communication capabilities make it suitable for industrial control, consumer electronics, and Internet of Things (IoT) devices. The product is supported by a comprehensive suite of software development tools from NXP, as well as a strong ecosystem of third-party development environments.

Whether you are developing a complex control system or a simple IoT node, the LPC1313FHN33/01,55 offers a reliable and flexible solution to meet your design requirements.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6030 $52.8240
17+ $6.1851 $105.1467
26+ $5.9762 $155.3812
36+ $5.5583 $200.0988
47+ $5.3493 $251.4171
59+ $5.1403 $303.2777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess