EN
  • EN
  • DE
  • IT

LPC1764FBD100/02

Part No LPC1764FBD100/02
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP100
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714916-LPC1764FBD100/02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1764FBD100/02 CAD Model

Description

NXP LPC1764FBD100/02 Microcontroller

The NXP LPC1764FBD100/02 is a high-performance microcontroller that is part of the widely acclaimed LPC1700 series, designed for embedded applications requiring a blend of low power consumption, advanced features, and high-level performance. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 100 MHz, providing a balanced approach to power efficiency and processing capability.

Encased in a compact LQFP-100 package, the LPC1764FBD100/02 comes with 128 KB of flash memory and 32 KB of RAM, allowing for robust application development. Its flash memory boasts a high level of reliability and endurance, with a typical 20-year data retention period and support for a minimum of 20,000 write cycles.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes multiple serial communication interfaces such as UART, CAN, SPI, I2C, and USB 2.0 Full-Speed device, making it an excellent choice for applications that require multiple communication protocols. The inclusion of a 10/100 Ethernet MAC adds to its networking capabilities, enabling it to handle networked applications efficiently.

The LPC1764FBD100/02 also offers a variety of timers, a PWM unit, and an RTC, which are crucial for real-time applications. Its 12-bit ADC and 10-bit DAC provide the means for analog signal processing, which is essential for sensor interfacing and control applications. Additionally, the device supports various low-power modes, making it suitable for battery-powered and power-sensitive applications.

For enhanced security and system reliability, the microcontroller features a Memory Protection Unit (MPU) which helps in preventing unauthorized memory access, and a Nested Vectored Interrupt Controller (NVIC) for fast and efficient handling of interrupts.

Developers can take advantage of the comprehensive development ecosystem that NXP provides, including software libraries, development boards, and a wide range of IDEs and toolchains. This ensures a smooth development process from prototyping to production. The LPC1764FBD100/02 is ideal for industrial control, medical systems, e-vehicle management, and a host of other applications that demand high-speed processing, connectivity, and low power usage.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess