EN
  • EN
  • DE
  • IT

LPC1764FBD100,551

Part No LPC1764FBD100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC17xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, Ethernet, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC17
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-4793,LPC1764FBD100551,2156-LPC1764FBD100,551,NXPNXPLPC1764FBD100,551,935287919551
Standard Package 90
Win Source Part Number 1013137-LPC1764FBD100,551
Ultra Librarian 3D Model Ultra Librarian LPC1764FBD100,551 CAD Model

Description

Product Overview: LPC1764FBD100,551 by NXP

The LPC1764FBD100,551 is a high-performance microcontroller product from NXP Semiconductors, renowned for its robust architecture and versatile features. Designed to meet the demanding requirements of embedded applications, this microcontroller is part of the LPC1700 series, which is based on the ARM Cortex-M3 processor core. The LPC1764FBD100,551 is ideal for applications requiring a high level of integration and low power consumption.

Key Features:

  • Processor: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: Equipped with 128 kB of on-chip flash memory and 32 kB of SRAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Includes a range of digital peripherals such as GPIOs, Timers, UARTs, SPI, I2C, and more, offering extensive connectivity options.
  • Analog Features: Features an 8-channel 12-bit ADC and a 10-bit DAC, allowing the microcontroller to interface with analog sensors and devices.
  • PWM Outputs: Comes with multiple PWM outputs for precise control over motors and other PWM-enabled devices.
  • Communication Interfaces: Offers various communication interfaces including USB 2.0 Full-Speed, CAN 2.0B, and Ethernet for comprehensive communication capabilities.
  • Package: Available in a compact 100-pin LQFP package, ensuring a small footprint on the PCB.

Applications:

The LPC1764FBD100,551 is well-suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Networking systems
  • Robotics
  • Automotive electronics

Quality and Reliability:

NXP's LPC1764FBD100,551 microcontroller is designed with a focus on quality and reliability. The device operates over an industrial temperature range and is backed by NXP's rigorous testing and validation processes, ensuring performance in even the most challenging environments.

Support and Resources:

Developers can take advantage of the extensive support and resources provided by NXP, including development tools, software libraries, and application notes, to accelerate the design and development process for products utilizing the LPC1764FBD100,551.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0589 $64.2356
9+ $13.1766 $118.5894
14+ $12.7648 $178.7072
19+ $12.3530 $234.7070
24+ $11.9412 $286.5888
32+ $10.7060 $342.5920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess