EN
  • EN
  • DE
  • IT

LPC1769FBD100

Part No LPC1769FBD100
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description LPC17xx User manual
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758462-LPC1769FBD100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1769FBD100 CAD Model

Description

NXP LPC1769FBD100 Microcontroller

The NXP LPC1769FBD100 is a high-performance microcontroller that is part of the LPC1700 series, designed for embedded applications requiring a blend of power efficiency, performance, and advanced peripherals. Built around the ARM Cortex-M3 processor, this microcontroller is well-suited for industrial control, medical systems, e-vehicles, and other demanding applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: 512 KB of on-chip flash memory and 64 KB of SRAM, which provides ample space for complex applications and algorithms.
  • Digital Peripherals: Includes a range of digital peripherals such as GPIOs, timers, and multiple serial interfaces (UART, I2C, SPI, CAN).
  • Analog Peripherals: Features a 12-bit ADC and a 10-bit DAC, allowing for precise analog signal processing.
  • PWM Outputs: Supports multiple pulse-width modulation outputs for motor control and other applications requiring precise timing control.
  • Connectivity: Comes with Ethernet, USB 2.0 full-speed device/host/OTG, and CAN 2.0B connectivity for versatile communication options.
  • Power Efficiency: Offers an array of power-saving modes, including deep power-down mode with ultra-low power consumption.
  • Package: Available in a 100-pin LQFP package, which is ideal for space-constrained applications.

Advanced Integration:

The LPC1769FBD100 integrates several system components to reduce the overall system cost and PCB size. It includes a Memory Protection Unit (MPU) which enhances the reliability and safety of the system by providing protection for memory segments against faulty code execution. Additionally, the microcontroller offers an on-chip RTC (Real-Time Clock) for time-keeping applications and an on-chip watchdog timer to reset the system in case of software anomalies.

Development Support:

Developers can take advantage of extensive development tools and software support. NXP provides a comprehensive suite of development tools including IDEs, middleware libraries, and example code to facilitate rapid development and debugging. The LPC1769FBD100 is also supported by a robust ecosystem of third-party development boards and software, ensuring that developers can find the resources they need to bring their projects to fruition.

With its impressive mix of processing power, memory, and peripherals, the NXP LPC1769FBD100 is a versatile and reliable choice for complex and demanding applications.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess