EN
  • EN
  • DE
  • IT

RF3865SR

Part No RF3865SR
Manufacturer RF Micro Devices
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN20
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 715944-RF3865SR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3865SR CAD Model

Description

The RF3865SR is a GaAs pHEMT switch designed and manufactured by RF Micro Devices (now Qorvo). It is a high-performance, single-pole, double-throw (SPDT) switch suitable for various RF applications, offering low insertion loss, high isolation, and excellent linearity.

Applications

  • Cellular infrastructure: Antenna switching in base stations.
  • Wireless LAN (WLAN): Antenna selection in Wi-Fi routers and access points.
  • Satellite communications: Signal routing in satellite receivers and transmitters.
  • Test and measurement equipment: Switching signals in RF test setups.
  • Software-defined radios (SDR): Flexible signal routing in SDR platforms.
  • General RF switching applications: Any application requiring a low-loss, high-isolation switch.

Features

  • Low insertion loss: Minimizes signal attenuation through the switch.
  • High isolation: Prevents signal leakage between ports.
  • High linearity: Maintains signal integrity with minimal distortion.
  • Fast switching speed: Enables rapid switching between different signal paths.
  • Single positive supply voltage: Simplifies power supply requirements.
  • Small package size: Allows for compact circuit designs.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved system performance: Low insertion loss and high isolation enhance overall system performance.
  • Reduced signal distortion: High linearity ensures accurate signal transmission.
  • Faster switching times: Enables quicker response times in switching applications.
  • Simplified design: Single supply voltage simplifies power supply design.
  • Compact solution: Small package size allows for miniaturization of electronic devices.
  • Enhanced reliability: Robust design ensures dependable operation in demanding environments.

Technical Specifications

The precise specifications, including frequency range, insertion loss, isolation, switching speed, and supply voltage, are available in the RF Micro Devices (Qorvo) datasheet for the RF3865SR. Refer to the official datasheet for detailed electrical characteristics and application guidelines. Typical specifications include:

  • Frequency Range: 0.1 GHz to 6.0 GHz
  • Insertion Loss: 0.4 dB (typical)
  • Isolation: 30 dB (typical)
  • Switching Speed: 50 ns (typical)
  • Supply Voltage: +3V to +5V

The RF3865SR is a versatile and reliable SPDT switch suitable for a wide range of RF applications. Its low insertion loss, high isolation, and excellent linearity make it an ideal choice for demanding applications where signal integrity is critical.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess