EN
  • EN
  • DE

LPC1778FET208

Part No LPC1778FET208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 165
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 96K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-TFBGA (15x15)
Win Source Part Number 206572-LPC1778FET208
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1778FET208 CAD Model

Description

The NXP LPC1778FET208 microcontroller is a high-performance, Cortex-M3 based processor designed for embedded applications requiring a blend of power efficiency and speed. This robust microcontroller features a clock speed of up to 120 MHz and is equipped with a comprehensive suite of peripherals and memory options, making it an ideal choice for industrial control, medical systems, and automation applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: 512 KB of on-chip flash memory, 96 KB of SRAM, and 4 KB of EEPROM, providing ample space for complex applications.
  • Digital Peripherals: Includes GPIO, Timers, UARTs, I2C, SPI, CAN, and more, offering versatile interfacing options.
  • Analog Peripherals: Features an 8-channel 12-bit ADC, 10-bit DAC for precise analog signal processing.
  • PWM Outputs: Multiple PWM outputs for motor control and other applications requiring pulse width modulation.
  • Connectivity: Ethernet, USB 2.0 Full-speed/OTG, and CAN interfaces provide extensive connectivity options.
  • Power Efficiency: Supports multiple power modes, including an ultra-low power mode, for energy-sensitive applications.
  • Package: Available in a compact 208-pin LQFP package, suitable for space-constrained applications.
  • Reliability: Industrial temperature range support and a robust design ensure reliable operation in challenging environments.

Development Support:

The LPC1778FET208 is supported by a comprehensive ecosystem that includes development tools, software libraries, and real-time operating systems (RTOS) from NXP and third-party vendors. This support helps to accelerate development cycles and reduce time to market for products utilizing the LPC1778 microcontroller.

Applications:

With its advanced features and connectivity options, the LPC1778FET208 microcontroller is well-suited for a wide range of applications, such as:

  • Industrial Control Systems
  • Medical Instruments
  • Networking Systems
  • Robotics
  • Automotive Controls
  • Consumer Electronics

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.2965 $99.2965
2+ $96.1930 $192.3860
3+ $93.0895 $279.2685
4+ $89.9872 $359.9488
5+ $80.6779 $403.3895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess