EN
  • EN
  • DE

LPC2103FBD48,151

Part No LPC2103FBD48,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 70MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 124565-LPC2103FBD48,151
Ultra Librarian 3D Model Ultra Librarian LPC2103FBD48,151 CAD Model

Description

NXP LPC2103FBD48,151 Microcontroller

The NXP LPC2103FBD48,151 is a high-performance microcontroller that is part of the LPC2100 family designed for embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core and offers a versatile set of features which make it ideal for a wide range of applications in industrial control, medical systems, and communication gateways among others.

Key Features:

  • Core: ARM7TDMI-S, capable of operating at up to 70 MHz.
  • Memory: Comes with 32 KB of on-chip static RAM and 128 KB of on-chip Flash memory.
  • Debugging: Embedded In-System Programming (ISP) and In-Application Programming (IAP) via on-chip boot loader software.
  • Package: Low-profile Quad Flat Package (LQFP) with 48 pins for a compact footprint.
  • Power Efficiency: Single 3.3V power supply with power saving modes for enhanced power efficiency.
  • Timers: Multiple 32-bit timers, a real-time clock, and a watchdog timer.
  • Serial Interfaces: Includes UART, I2C bus, and SPI interface for serial communication.
  • Input/Output: Up to 45 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors.
  • Interrupts: Vectored Interrupt Controller with configurable priorities and vector addresses.
  • Analog-to-Digital Converter: 10-bit A/D converter with multiple channels.

Applications:

The LPC2103FBD48,151 microcontroller is suitable for a range of applications, including but not limited to:

  • Industrial control systems
  • Medical instrumentation
  • Access control
  • Point-of-sale systems
  • Communication gateways
  • Automotive electronics
  • Battery-powered devices

Why Choose the LPC2103FBD48,151?

The LPC2103FBD48,151 is a reliable microcontroller that combines high performance with low power consumption. Its extensive set of peripherals and interfaces, along with a robust 32-bit ARM core, make it an excellent choice for designers looking to balance performance and power efficiency. The inclusion of on-chip flash and SRAM ensures that this microcontroller can handle complex tasks while keeping external component count low, which is critical for compact and cost-sensitive designs.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0087 $54.0261
7+ $14.7764 $103.4348
11+ $14.3146 $157.4606
15+ $13.8528 $207.7920
19+ $13.3911 $254.4309
25+ $12.0058 $300.1450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess