EN
  • EN
  • DE

MPC755BPX300LE

Part No MPC755BPX300LE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC7XX 300MHZ 360FCBGA / MPU PowerPC MPC7xx Processor RISC 32bit 0.22um 300MHz 2.5V/3.3V 360-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC7xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Graphics Acceleration No
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BBGA, FCCBGA
Manufacturer Package 360-FCPBGA (25x25)
Win Source Part Number 789232-MPC755BPX300LE
Popularity Medium
Supply and Demand Status Limited
Family Name MPC755B
Introduction Date July 10, 2003
ECCN 3A991.a.1
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC755BPX300LE CAD Model

Description

The NXP MPC755BPX300LE is a high-performance microprocessor designed to meet the demanding requirements of embedded applications. This processor is part of NXP's PowerPC family and offers a robust set of features that make it ideal for a wide range of uses, including networking, automotive, industrial control, and aerospace applications.

Key Features

  • PowerPC Architecture: The MPC755BPX300LE is built on the reliable and efficient PowerPC architecture, which is known for its high-speed processing capabilities and reduced instruction set computing (RISC) technology.
  • Clock Speed: With a clock speed of 300MHz, this processor delivers the performance needed for complex tasks and can handle multiple processes simultaneously without significant slowdowns.
  • Integrated Floating-Point Unit: The processor includes an integrated floating-point unit (FPU), which is essential for applications that require high-precision numerical computations.
  • Large Cache Memory: It comes equipped with a large Level 2 cache memory, enhancing the overall system performance by reducing the time needed to access frequently used data.
  • Low Power Consumption: Designed with power efficiency in mind, the MPC755BPX300LE maintains a balance between performance and energy usage, making it suitable for power-sensitive applications.

Performance and Reliability

The NXP MPC755BPX300LE is engineered to deliver exceptional performance while ensuring reliability and stability. Its robust construction and high-quality components contribute to its longevity and make it a preferred choice for systems that require long-term operation in challenging environments.

Applications

This processor's versatility allows it to be used in a variety of applications. Its ability to handle data-intensive tasks makes it an excellent choice for networking equipment such as routers and switches. In the automotive sector, it can manage complex control systems, while in industrial settings, it can oversee process control and automation. The aerospace industry also benefits from its reliability and performance in avionics and flight control systems.

Conclusion

In summary, the NXP MPC755BPX300LE is a powerful and reliable microprocessor that offers a combination of speed, efficiency, and versatility. Its adherence to the PowerPC architecture ensures compatibility with a wide range of software and hardware, making it a solid choice for designers and engineers looking to develop high-performance embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess