EN
  • EN
  • DE

LPC2106FHN48/01

Part No LPC2106FHN48/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HVQFN (7x7)
Win Source Part Number 071965-LPC2106FHN48/01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2106FHN48/01 CAD Model

Description

The NXP LPC2106FHN48/01 is a robust microcontroller that is part of the LPC2100 family, designed to operate with high efficiency and flexibility in a wide range of embedded applications. With its 32-bit ARM7TDMI-S core, this microcontroller offers a perfect blend of power, performance, and cost-effectiveness, making it an ideal choice for industrial control, medical systems, automotive, and many other applications.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, which provides a high-performance and low-power solution for embedded systems.
  • Memory: Comes with 128 KB of on-chip Flash memory and 64 KB of static RAM (SRAM), ensuring adequate space for complex programs and fast data storage.
  • Clock Speed: Features a maximum CPU clock of 60 MHz, delivering the computational speed needed for time-sensitive tasks.
  • Peripherals: Includes a variety of built-in peripherals such as two 32-bit timers, an external interrupt controller, and up to 46 general-purpose I/O pins for versatile connectivity and functionality.
  • Serial Communications: Offers multiple serial interfaces, including two UARTs, two I2C-bus interfaces, and two SPI/SSP serial interfaces for comprehensive communication capabilities.
  • Power Management: Equipped with a power-saving mode and on-chip voltage regulator for efficient power consumption, which is crucial for battery-operated devices.
  • Packaging: Available in a space-saving 48-pin LQFP package, which is suitable for compact designs.
  • Debugging and Emulation: Supports JTAG and Embedded Trace interfaces for easy development, debugging, and in-system programming.

Applications:

The LPC2106FHN48/01 is designed for a multitude of applications where efficiency and low power consumption are key. Its impressive set of features and peripherals make it suitable for:

  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics
  • Consumer electronics
  • Communication systems
  • Embedded systems

Overall, the NXP LPC2106FHN48/01 microcontroller is a high-quality, versatile component that can meet the demands of various complex electronic designs, offering developers and engineers a reliable platform for creating innovative solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6124 $58.0620
13+ $9.5288 $123.8744
19+ $9.2308 $175.3852
26+ $8.9328 $232.2528
34+ $8.6348 $293.5832
45+ $7.7420 $348.3900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess