EN
  • EN
  • DE

PI7C9X1170ACLE

Part No PI7C9X1170ACLE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC I2C/SPI TO UART 24TSSOP 62PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features I²C Bridge, I²C/SPI to UART - UART Interface 24-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name PI7C9X1170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI7C9X1170ACLE-ND, PI7C9X1170ACLEDI
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889283-PI7C9X1170ACLE
Ultra Librarian 3D Model Ultra Librarian PI7C9X1170ACLE CAD Model

Description

Diodes Incorporated introduces the PI7C9X1170ACLE, a state-of-the-art PCIe packet switch that offers an optimal solution for expanding PCIe connections in high-bandwidth, multi-device systems. This product is designed to meet the needs of the latest generation of servers, data centers, and high-performance computing applications, providing a seamless and efficient PCIe interface.

Key Features

  • PCIe 2.0 Compliance: The PI7C9X1170ACLE is fully compliant with the PCI Express Base Specification Revision 2.0, ensuring compatibility with existing and future PCIe devices.
  • High Performance: With support for 5 GT/s per lane, this packet switch can handle demanding applications that require high throughput and low latency.
  • Scalability: The device features 7 downstream ports, allowing for significant expansion of PCIe slots and connectivity in a system.
  • Advanced Power Management: It includes support for Active State Power Management (ASPM) and L1 sub-states, which helps in reducing power consumption when the PCIe links are not in active use.
  • Quality of Service (QoS): The PI7C9X1170ACLE supports traffic class-based QoS, ensuring that critical data flows are prioritized over less important traffic.
  • Port Configuration Flexibility: The ports can be configured to function in x1, x2, or x4 modes, providing flexibility in system design and optimization of bandwidth per port.

Applications

The PI7C9X1170ACLE is versatile and can be integrated into a variety of applications, including:

  • Server and Workstation Systems
  • Storage Systems and RAID Controllers
  • Embedded Systems and Industrial PCs
  • Networking and Telecommunications Equipment
  • Data Center Infrastructure

Technical Specifications

Property Value
Package ACL
PCIe Version 2.0
Number of Lanes 7 Downstream Ports
Data Rate 5 GT/s per Lane
Power Management ASPM, L1 Sub-states

For those looking to enhance their systems with high-speed, reliable, and efficient PCIe switching capabilities, the PI7C9X1170ACLE from Diodes Incorporated is an excellent choice that delivers performance, flexibility, and quality.

You May Also Be Interested in

Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5220 $52.8300
35+ $2.8899 $101.1465
54+ $2.7996 $151.1784
74+ $2.7093 $200.4882
96+ $2.6189 $251.4144
128+ $2.3480 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,076 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess