EN
  • EN
  • DE

LPC2109FBD64

Part No LPC2109FBD64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Single-chip 16/32-bit microcontrollers; 64/128/256 kB ISP/IAP flash with 10-bit ADC and CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204125-LPC2109FBD64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2109FBD64 CAD Model

Description

The NXP LPC2109FBD64 is a robust microcontroller that belongs to NXP's LPC2100 series, designed to cater to a wide range of embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which provides a perfect blend of power efficiency and performance, making it suitable for industrial control, medical systems, and automotive applications.

With its 64-pin LQFP (Low-Profile Quad Flat Package), the LPC2109FBD64 offers a compact footprint while still providing ample I/O options for interfacing with peripherals and other devices. The microcontroller operates at a frequency of up to 70 MHz and features 64 KB of on-chip flash memory for program storage, along with 8 KB of SRAM for data operations, ensuring smooth execution of complex tasks.

One of the key advantages of the LPC2109FBD64 is its rich set of integrated peripherals. It includes multiple 32-bit timers, an efficient Vectored Interrupt Controller (VIC) for handling interrupts with minimal CPU overhead, and a versatile Serial Peripheral Interface (SPI) for communication with other chips. Additionally, the product supports two UARTs for serial communication, an I2C-bus interface for multi-master communication, and a Watchdog Timer to reset the system in case of software anomalies.

For enhanced system reliability, the LPC2109FBD64 incorporates a range of system control features such as a Phase-Locked Loop (PLL) for CPU clock generation, a Power Control for minimizing power consumption, and a Real-Time Clock (RTC) for maintaining accurate timekeeping even when the main CPU is powered down.

Developers can also benefit from the in-system programmability of the flash memory, allowing for easy firmware updates and debugging. NXP also provides a comprehensive suite of development tools and software libraries to support the LPC2109FBD64, ensuring a smooth development process from prototyping to production.

In summary, the NXP LPC2109FBD64 microcontroller is a powerful, feature-rich solution that offers reliability and versatility for a myriad of embedded applications. Its high level of integration and ease of use make it an excellent choice for designers looking to optimize their systems for both performance and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1573 $64.6292
9+ $13.2571 $119.3139
14+ $12.8436 $179.8104
19+ $12.4290 $236.1510
25+ $12.0143 $300.3575
33+ $10.7715 $355.4595
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess