EN
  • EN
  • DE

MC33262CDR2

Part No MC33262CDR2
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC POWER FACTOR CTRLR OVP 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage - Operating 12 V to 28 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 104456-MC33262CDR2
Ultra Librarian 3D Model Ultra Librarian MC33262CDR2 CAD Model

Description

ON Semiconductor MC33262CDR2 - Power Factor Controller

The MC33262CDR2 is a sophisticated and efficient power factor correction (PFC) controller from ON Semiconductor, designed to enhance power factor and reduce harmonic distortion in AC to DC power conversion applications. This active PFC controller is an ideal solution for systems that require compliance with international power quality standards such as the IEC61000-3-2.

This integrated circuit is tailored for use in switch mode power supplies (SMPS), electronic ballasts, and other medium to high-power applications that necessitate power factor improvement. By employing the MC33262CDR2, designers can achieve near-unity power factor, which translates to more efficient energy usage and a reduced footprint on the electrical infrastructure.

Key Features:

  • High Performance: The MC33262CDR2 offers critical conduction mode (CRM) operation, which enables the controller to optimize switch timing, minimize switching losses, and reduce EMI emissions.
  • Wide Voltage Range: It operates over a wide supply voltage range, making it suitable for a variety of applications across different power levels.
  • Minimal External Components: This PFC controller is designed to work with minimal external components, simplifying design and reducing overall system cost.
  • Protection Features: It includes built-in protection features such as overvoltage protection, undervoltage lockout, and a programmable soft start function to ensure safe operation under a range of conditions.

Applications:

  • AC-DC Adapters
  • Power Supplies for Desktops and Servers
  • Flat Panel Television Power Supplies
  • Electronic Ballasts
  • Industrial Power Systems

The MC33262CDR2 comes in a compact SOIC-8 package, providing a space-saving solution for modern electronic devices. Its robust design and versatile features make it a go-to choice for engineers looking to enhance power efficiency and achieve regulatory compliance in their power supply designs.

With ON Semiconductor's reputation for quality and reliability, the MC33262CDR2 is a reliable component that can significantly improve the performance of your power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1349 $63.9443
16+ $7.4960 $119.9360
24+ $7.2615 $174.2760
33+ $7.0270 $231.8910
43+ $6.7926 $292.0818
57+ $6.0903 $347.1471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess