EN
  • EN
  • DE

LPC2146FBD64

Part No LPC2146FBD64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLASH 64LQFP / ARM7? LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC2100
Package Bulk
Product Status Not For New Designs
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 14x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC2146
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 621453-LPC2146FBD64
Ultra Librarian 3D Model Ultra Librarian LPC2146FBD64 CAD Model

Description

The LPC2146FBD64 is a robust microcontroller product from NXP Semiconductors, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is a member of the LPC2100 family, which is well-known for its excellent performance in real-time processing.

Key Features

  • Core: Powered by a 16/32-bit ARM7TDMI-S CPU, the LPC2146FBD64 operates at a maximum frequency of 60 MHz, providing a balanced performance for both speed and power efficiency.
  • Memory: Equipped with 256 KB of on-chip flash memory and 40 KB of static RAM, this microcontroller offers ample space for application code and data storage, ensuring swift and reliable performance.
  • Digital Peripherals: It comes with an array of digital peripherals, including two 32-bit timers, two UARTs, two I2C serial interfaces, two SPI/SSP serial interfaces, and 42 general-purpose I/O pins, facilitating flexible connection with various electronic components and systems.
  • Analog Features: The LPC2146FBD64 boasts a 10-bit ADC with multiple channels and a 10-bit DAC, providing the necessary tools for analog signal processing and control tasks.
  • Connectivity: With its comprehensive set of serial interfaces, this microcontroller supports multiple communication protocols, enabling it to handle complex tasks involving data transfer and peripheral control.
  • Package: The product is available in a compact 64-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.
  • Power Management: It features multiple power-saving modes, including Idle and Power-down modes, which are essential for battery-operated devices requiring long operational periods without frequent charging.

Applications

The LPC2146FBD64 is versatile enough to be used in a wide range of applications such as industrial control systems, medical instrumentation, automotive electronics, and communication devices. Its combination of processing power, memory capacity, and rich peripheral set makes it an excellent choice for designers who need a reliable and high-performing microcontroller within a compact footprint.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7595 $62.2785
6+ $17.0335 $102.2010
10+ $16.5012 $165.0120
13+ $15.9689 $207.5957
17+ $15.4366 $262.4222
22+ $13.8397 $304.4734
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess