EN
  • EN
  • DE

LPC2214FBD144/01,5

Part No LPC2214FBD144/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 1.95 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 116592-LPC2214FBD144/01,5
Ultra Librarian 3D Model Ultra Librarian LPC2214FBD144/01,5 CAD Model

Description

NXP LPC2214FBD144/01,5 Microcontroller

The NXP LPC2214FBD144/01,5 is a robust microcontroller that is part of the LPC2200 series, designed to offer a perfect blend of power, performance, and flexibility for a wide range of embedded applications. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that provides the heart of the system, enabling efficient processing and multitasking capabilities.

Key Features:

  • Core: ARM7TDMI-S running at up to 60 MHz.
  • Memory: 256 KB of on-chip flash memory and 16 KB of RAM, providing ample space for complex applications and buffering data.
  • Timers: Multiple 32-bit timers, a PWM unit, and a Real-Time Clock, which can be used for scheduling tasks and time-sensitive operations.
  • Serial Communication: Includes UARTs, an SPI, and an I2C-bus interface for versatile peripheral connections and communication with other devices.
  • Input/Output: Up to 104 general purpose I/O pins for interfacing with sensors, actuators, and other electronics.
  • Interrupts: Vectored interrupt controller with configurable priorities and vector addresses for efficient handling of multiple interrupt sources.
  • ADC: 10-bit A/D converter with multiple channels for analog input.
  • Package: Low profile quad flat package (LQFP) with 144 pins for a compact footprint and efficient board space usage.
  • Power Management: Integrated power management unit to minimize power consumption during idle and active states.

Applications:

The LPC2214FBD144/01,5 is ideal for applications requiring a high level of integration and low power consumption. It is suitable for industrial control systems, medical devices, automotive electronics, communication gateways, and complex IoT endpoints, among others.

Support and Resources:

NXP provides extensive support for the LPC2214FBD144/01,5, including development tools, software libraries, and documentation to assist engineers in rapid development and deployment of their projects. This ensures that integrating the LPC2214FBD144/01,5 into your design is a seamless and efficient process.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1717 $51.5151
8+ $14.0896 $112.7168
11+ $13.6493 $150.1423
16+ $13.2090 $211.3440
20+ $12.7687 $255.3740
27+ $11.4478 $309.0906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess