EN
  • EN
  • DE
  • IT

LPC2470FBD208

Part No LPC2470FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 160
Program Memory Type ROMless
Data RAM Size 98K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 071975-LPC2470FBD208
Ultra Librarian 3D Model Ultra Librarian LPC2470FBD208 CAD Model

Description

The NXP LPC2470FBD208 is a high-performance microcontroller that is part of the LPC2400 family, designed to meet the demanding requirements of embedded applications. This versatile microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which makes it ideal for applications that require high-speed processing and advanced debugging capabilities.

With a maximum operating frequency of up to 72 MHz, the LPC2470FBD208 provides excellent computational performance while maintaining efficiency in power consumption. It incorporates 512 KB of high-speed flash memory and 98 KB of RAM, ensuring ample space for complex applications and the ability to handle multiple tasks simultaneously.

Key Features:

  • Core: ARM7TDMI-S, up to 72 MHz
  • Memory: 512 KB Flash, 98 KB RAM
  • Peripherals: USB 2.0 Full Speed Device/Host/OTG, 10/100 Ethernet MAC, CAN 2.0B, SD/MMC card interface, I2S, SPI, SSP, 3x UARTs, 3x I2C, and more.
  • Advanced Control: PWM unit, Quadrature Encoder interface, and multiple timer/counters
  • Power Management: Multiple power-saving modes for optimized energy efficiency
  • Package: 208-pin LQFP package for reduced space footprint
  • Operating Temperature: -40°C to +85°C industrial temperature range

The LPC2470FBD208 also features an extensive range of communication interfaces, including Ethernet, USB OTG, CAN, and multiple serial interfaces, which makes it an excellent choice for connectivity-intensive applications. Its robust set of I/O options and peripherals support a wide range of functions, from motor control to network communication, making it a versatile solution for industrial control, networking, medical, and automotive applications.

For developers, NXP provides a comprehensive suite of software development tools, including an integrated development environment (IDE), libraries, and example code to streamline the development process and reduce time to market. The LPC2470FBD208's combination of performance, memory, and peripherals, along with the support and reliability of NXP, make it a powerful core for your next embedded project.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0656 $60.1968
7+ $16.4641 $115.2487
10+ $15.9496 $159.4960
13+ $15.4351 $200.6563
17+ $14.9206 $253.6502
23+ $13.3771 $307.6733
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess