EN
  • EN
  • DE

LPC2478FBD208K

Part No LPC2478FBD208K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 512KB FLSH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC2400
Package Bulk
Number of I/O 160
Family Name LPC2478
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935284069557, 568-LPC2478FBD208K
Quantity per package 180
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878015-LPC2478FBD208K
Ultra Librarian 3D Model Ultra Librarian LPC2478FBD208K CAD Model

Description

The NXP LPC2478FBD208K is a high-performance microcontroller that is part of the LPC2400 family, renowned for its advanced features and capabilities that cater to a wide range of embedded applications. This microcontroller is built around a 16/32-bit ARM7TDMI-S CPU core with a maximum operating frequency of up to 72 MHz, providing a perfect blend of power and efficiency for complex tasks.

Key Features

  • Memory: It comes with 512 KB of on-chip flash memory, 98 KB of SRAM, and 4 KB of EEPROM, offering ample space for program storage and efficient data management.
  • Connectivity: The device includes a variety of connectivity options such as USB 2.0 Full-Speed device/host/OTG, four UARTs, Fast I²C-bus, two SPI buses, three I²S buses for audio communication, and an SD/MMC card interface, making it highly versatile in interfacing with other peripherals and devices.
  • Timers and PWM: It features multiple 32-bit timers, an external event counter, four capture inputs, and a PWM unit with six output channels, which are essential for precise timing and control in embedded systems.
  • Advanced Control: The LPC2478FBD208K supports various motor control functions and has an on-chip Real-Time Clock (RTC) with a separate battery supply for time-keeping even when the main power is off.
  • Analog Features: The microcontroller includes a 10-bit ADC with 8 channels and a 10-bit DAC, providing the necessary interfaces for analog sensors and actuators.

Applications

The LPC2478FBD208K is suited for a diverse range of applications, including industrial control systems, robotics, medical devices, automotive electronics, and complex IoT endpoints. Its robust feature set also makes it ideal for applications requiring sophisticated user interfaces, such as touch screen panels and advanced communication gateways.

Package and Quality

This microcontroller is available in a 208-pin LQFP package, ensuring compactness and ease of board integration. NXP's commitment to quality means the LPC2478FBD208K is designed to meet the stringent requirements of industrial and automotive-grade components, providing reliability and performance for critical applications.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess