EN
  • EN
  • DE

LPC3230FET296,551

Part No LPC3230FET296,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 296TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 266MHz
Number of I/O 51
Program Memory Type ROMless
Data RAM Size 256K x 8
Supply Voltage - Operating 0.9 V to 3.6 V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 296-TFBGA (15x15)
Win Source Part Number 136785-LPC3230FET296,551
Ultra Librarian 3D Model Ultra Librarian LPC3230FET296,551 CAD Model

Description

The LPC3230FET296,551 is a high-performance microcontroller unit (MCU) from NXP's LPC3200 family, tailored for embedded applications requiring a blend of low power consumption and advanced features. This versatile MCU is built around an ARM926EJ-S core, which operates at frequencies up to 266 MHz, providing a solid foundation for complex and computation-intensive tasks.

With a 16KB instruction cache and 16KB data cache, the LPC3230 ensures efficient execution of instructions and quick data retrieval, which is pivotal for real-time applications. The device includes 32KB of on-chip SRAM, which is essential for temporary data storage and stack operations, and a vast array of connectivity options.

One of the standout features of the LPC3230FET296,551 is its rich set of peripherals. It includes an integrated 10/100 Ethernet MAC for network connectivity, USB On-The-Go (OTG) for flexible communication with other USB devices, and multiple serial interfaces such as UART, I2C, SPI, and SSP. These interfaces allow for seamless integration with a variety of external components and modules, making the MCU an ideal choice for applications that require robust communication capabilities.

The device also boasts a versatile external memory controller that supports a range of memory types, including NAND Flash, NOR Flash, SRAM, DDR, and SDRAM. This flexibility enables developers to choose the most suitable memory for their specific application needs, whether it's for additional storage or for optimizing performance.

For enhanced security, the LPC3230FET296,551 incorporates a unique ID for each chip, which can be used to protect intellectual property and secure communications. The MCU also features a real-time clock, watchdog timer, and a variety of timers and PWM channels, making it well-suited for industrial control, networking, medical devices, and many other embedded system applications.

Overall, the NXP LPC3230FET296,551 microcontroller is a powerful and flexible solution for designers looking to create sophisticated embedded systems with stringent power, performance, and connectivity requirements.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess