EN
  • EN
  • DE

LPC4078FBD144

Part No LPC4078FBD144
Manufacturer NXP / Nexperia
Description 32-bit ARM Cortex-M4 MCU;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204174-LPC4078FBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC4078FBD144 CAD Model

Description

NXP LPC4078FBD144 Microcontroller

The NXP LPC4078FBD144 is a high-performance microcontroller that belongs to the LPC4000 series, known for its versatility and efficiency in a wide range of embedded applications. This microcontroller is built on an ARM Cortex-M4 processor core, which includes a floating-point unit (FPU) for enhanced computational capabilities.

Key Features:

  • Core: ARM Cortex-M4 processor with FPU, running at frequencies of up to 120 MHz.
  • Memory: Features up to 512 KB of flash memory and 96 KB of SRAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIO, timers, UART, I2C, SPI, CAN, and more, offering robust connectivity and control options.
  • Analog Peripherals: Comes with ADC and DAC modules for interfacing with analog sensors and devices, making it suitable for mixed-signal applications.
  • Package: Available in a 144-pin LQFP package, which provides a compact footprint while allowing for a high number of I/O pins.
  • Power Efficiency: Incorporates power management techniques and a low-power mode for energy-sensitive applications.

Applications:

The LPC4078FBD144 is ideal for a diverse range of applications, including but not limited to industrial control systems, robotics, automotive electronics, communication systems, and medical devices. Its high-speed processing capabilities and rich set of peripherals enable developers to design sophisticated and responsive systems.

Development Support:

NXP offers comprehensive development support for the LPC4078FBD144 microcontroller, including software libraries, development boards, and a supportive community. Developers can leverage NXP's software tools to expedite the development process and bring their products to market faster.

Reliability:

As with all NXP products, the LPC4078FBD144 microcontroller is designed to meet high standards of quality and reliability, ensuring stable and long-lasting performance in the field.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess