EN
  • EN
  • DE

LPC4088FBD208

Part No LPC4088FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 165
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4032 x 8
Data RAM Size 96K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 89884-LPC4088FBD208
Family Name LPC4088
Introduction Date December 17, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC4088FBD208 CAD Model

Description

The NXP LPC4088FBD208 is a high-performance, low-power Cortex-M4 based microcontroller designed to cater to a wide range of embedded applications. This microcontroller is particularly well-suited for industrial control, medical systems, and IoT devices, where processing power, advanced peripherals, and low power consumption are critical.

Key Features:

  • Core: ARM Cortex-M4 processor with Floating Point Unit (FPU), operating at frequencies of up to 120 MHz.
  • Memory: Includes up to 512 KB of flash memory and 96 KB of SRAM, providing ample storage for complex applications and algorithms.
  • Digital Peripherals: A rich set of digital peripherals including GPIOs, Timers, UARTs, I2C, SPI, and CAN interfaces, enabling versatile connectivity and control options.
  • Analog Peripherals: Features an ADC with 12-bit resolution and support for multiple channels, as well as a DAC for analog output capabilities.
  • Connectivity: Offers Ethernet, USB 2.0 Full-Speed/High-Speed, and an External Memory Controller for seamless integration with a variety of external devices.
  • Package: Available in a 208-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Power Efficiency: Supports multiple power modes, including Sleep, Deep-sleep, and Power-down modes for energy-saving operations.
  • Reliability: Incorporates a Memory Protection Unit (MPU) and a Nested Vectored Interrupt Controller (NVIC) for improved system reliability and real-time response.
  • Debugging and Support: Comprehensive debugging features with JTAG and Serial Wire Debug (SWD) ports, and backed by NXP's extensive software and hardware development tools.

The LPC4088FBD208 is part of the LPC4000 series of microcontrollers, which are known for their high integration and efficiency. NXP's commitment to quality and longevity ensures that this microcontroller is a reliable choice for designers looking to create sophisticated systems with long life cycles.

Whether you are developing an advanced industrial automation system, a precision medical device, or an innovative IoT solution, the NXP LPC4088FBD208 microcontroller offers the performance, features, and reliability needed to bring your project to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2352 $50.4704
5+ $20.7059 $103.5295
8+ $20.0588 $160.4704
11+ $19.4117 $213.5287
14+ $18.7647 $262.7058
18+ $16.8235 $302.8230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess