EN
  • EN
  • DE

LPC43S50FET180E

Part No LPC43S50FET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201134-LPC43S50FET180E
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC43xx
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Ultra Librarian 3D Model Ultra Librarian LPC43S50FET180E CAD Model

Description

NXP LPC43S50FET180E Microcontroller

The NXP LPC43S50FET180E is a high-performance microcontroller that is part of NXP's LPC4300 series, designed to cater to a wide range of applications requiring efficient data processing and control. This microcontroller is particularly well-suited for embedded applications that demand a high level of integration, system control, and flexibility.

At the heart of the LPC43S50FET180E is a dual-core configuration that includes an ARM Cortex-M4 core and a Cortex-M0 coprocessor. The Cortex-M4 core operates at a frequency of up to 204 MHz and is equipped with a floating-point unit (FPU) which enhances its capability to handle complex mathematical computations and digital signal processing tasks. The Cortex-M0 coprocessor, on the other hand, is optimized for handling less intensive tasks, thereby improving overall system efficiency and performance.

This microcontroller features 512 KB of on-chip flash memory, providing ample space for application code and data storage. Additionally, it comes with 136 KB of SRAM, which is partitioned across various blocks to give developers the flexibility to optimize memory usage based on their specific application needs.

The LPC43S50FET180E provides a rich set of peripherals and interfaces to support a variety of external components and modules. It includes multiple high-speed USB ports, an Ethernet MAC, an LCD controller, and various serial interfaces such as UART, I2C, SPI, and CAN, making it a versatile choice for connectivity. For enhanced security, it also incorporates advanced cryptographic engines that support AES, SHA, and other encryption standards.

Designed with a focus on power efficiency, this microcontroller also features multiple power modes and an on-chip power management unit that helps to minimize power consumption during idle or low-activity periods. Its 180-pin LQFP (Low-profile Quad Flat Package) ensures a compact footprint while providing enough pins for extensive I/O capabilities.

Overall, the NXP LPC43S50FET180E is a robust and feature-rich microcontroller that offers a balanced combination of processing power, memory resources, and peripheral support, making it an excellent choice for industrial control, networking, and complex embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5200 $67.6000
11+ $11.0933 $122.0263
17+ $10.7467 $182.6939
23+ $10.4001 $239.2023
29+ $10.0534 $291.5486
39+ $9.0134 $351.5226
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,802 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess