EN
  • EN
  • DE

LPC54605J256ET180E

Part No LPC54605J256ET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC546xx
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 145
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC54605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353296-LPC54605J256ET180E
Ultra Librarian 3D Model Ultra Librarian LPC54605J256ET180E CAD Model

Description

The LPC54605J256ET180E is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of industrial, consumer electronics, and embedded applications. This MCU is part of the LPC54000 series, known for their power efficiency, advanced peripherals, and flexible integration capabilities.

Key Features:

  • Core: The MCU is built around an ARM Cortex-M4 core, which operates at frequencies of up to 180 MHz, providing a balance of power efficiency and processing capability. It also includes a floating-point unit (FPU) for better performance on numerical computations.
  • Memory: It is equipped with 256 KB of on-chip flash memory and 136 KB of SRAM, enabling robust applications and complex algorithms to be executed directly on the device.
  • Advanced Peripherals: The device includes a range of peripherals such as multiple high-speed USB interfaces with PHY, SDIO, multiple serial interfaces (USART, SPI, I2C, etc.), and an LCD controller for direct display interfacing.
  • Security: Security features include a hardware random number generator, AES encryption engine, and secure hash processor, ensuring secure data transfer and storage.
  • Energy Efficiency: The LPC54605J256ET180E incorporates power-saving modes including Sleep, Deep-sleep, and Power-down modes, which significantly reduce power consumption when the MCU is not in full operation.
  • Packaging: The MCU comes in a compact LQFP-180 (Low Profile Quad Flat Package) form factor, which is ideal for space-constrained applications.

Applications:

The versatility of the LPC54605J256ET180E MCU makes it suitable for a variety of applications, such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive electronics
  • Internet of Things (IoT) devices

Development Support:

NXP offers comprehensive development support for the LPC54605J256ET180E, including software libraries, development boards, and a robust ecosystem of tools for programming, debugging, and performance analysis. This ensures that designers can reduce development time and bring their products to market faster.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess