EN
  • EN
  • DE

LPC55S04JBD64E

Part No LPC55S04JBD64E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000700-LPC55S04JBD64E
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC55S0x
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 96MHz
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Ultra Librarian 3D Model Ultra Librarian LPC55S04JBD64E CAD Model

Description

NXP LPC55S04JBD64E Microcontroller

The LPC55S04JBD64E is a cutting-edge microcontroller product from NXP Semiconductors, designed to offer a blend of performance, efficiency, and security. This microcontroller is a part of the LPC5500 series, which is based on the Arm® Cortex®-M33 technology, integrating robust security features suitable for a wide range of industrial and IoT applications.

At the heart of the LPC55S04JBD64E microcontroller is a 32-bit Arm Cortex-M33 core, which operates at frequencies of up to 150 MHz. This core is equipped with an Armv8-M architecture that includes the new Arm TrustZone technology, enabling secure data processing and storage, which is essential for applications that need to protect sensitive information.

This device comes in a compact LQFP64 package and includes 256KB of on-chip flash memory and 32KB of SRAM, providing ample space for application code and data. The flash memory features an accelerator and offers secure boot capabilities, ensuring the integrity of the system during startup. Additionally, the SRAM is partitioned into a 32KB secure and a non-secure area, which is crucial for applications that separate secure and non-secure operations.

The LPC55S04JBD64E also boasts a range of peripherals that enhance its functionality. These include multiple high-speed USB interfaces with PHY, a variety of serial interfaces like USART, SPI, I2C, and a Secure Digital Input Output (SDIO) interface. For analog interfacing, it offers a 12-bit ADC with multiple channels and a high-precision DAC. The device also features a multitude of timers and PWM channels, which are valuable for managing time-critical tasks and controlling actuators.

For security, the microcontroller integrates several advanced features such as a hardware random number generator, multiple AES engines, and a Public Key Accelerator (PKA). These features are essential for implementing cryptographic operations efficiently and securely.

With its rich set of features and security implementations, the LPC55S04JBD64E is an excellent choice for applications that require robust security measures, such as secure IoT devices, industrial control systems, and secure communication gateways. Its combination of performance, integration, and security makes it a versatile and reliable option for system designers looking to develop the next generation of secure embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3352 $51.3464
17+ $6.0186 $102.3162
26+ $5.8306 $151.5956
36+ $5.6425 $203.1300
46+ $5.4544 $250.9024
62+ $4.8902 $303.1924
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess