EN
  • EN
  • DE

LPC812M101JTB16X

Part No LPC812M101JTB16X
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 16XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 30MHz 16KB (16K x 8) FLASH 16-XSON (3.2x2.5)
Manufacturer NXP
Series LPC81xM
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 30MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-XFDFN
Case / Package 16-XSON (3.2x2.5)
Family Name LPC812M101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LPC812M101JTB16X-ND, 935301584115, LPC812M101JTB16,115, 568-11574-6, 568-11574-2, 568-11574-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878034-LPC812M101JTB16X
Ultra Librarian 3D Model Ultra Librarian LPC812M101JTB16X CAD Model

Description

NXP LPC812M101JTB16X Microcontroller

The NXP LPC812M101JTB16X is a cutting-edge microcontroller that is part of the LPC810 series of 32-bit ARM Cortex-M0+ microcontrollers. This product is designed for a broad range of applications, including industrial control, consumer electronics, and automation systems. With its highly integrated architecture and low-power capabilities, the LPC812M101JTB16X offers a perfect solution for cost-sensitive and space-constrained projects.

Key Features:

  • CPU: The device features a 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz, providing efficient processing capabilities for a variety of tasks.
  • Memory: It comes with 16 KB of on-chip flash memory and 4 KB of SRAM, allowing for the storage of application code and data without the need for external memory components.
  • I/O Options: The microcontroller includes up to 18 General Purpose I/O (GPIO) pins, which can be configured for various peripheral functions, providing flexibility in connecting to external hardware.
  • Serial Interfaces: It supports multiple serial communication interfaces, including USART, SPI, and I2C, facilitating easy data exchange with other devices and sensors.
  • Analog Features: The LPC812M101JTB16X is equipped with an 8-channel, 10-bit ADC (Analog-to-Digital Converter), making it suitable for interfacing with analog sensors and performing data acquisition tasks.
  • Timers: Multiple timers, including a 32-bit timer, a 24-bit system tick timer, and multiple 16-bit timers, are available for precise timing and control operations.
  • Power Efficiency: The microcontroller's power-efficient design includes an integrated power management unit with an ultra-low power mode, ensuring minimal power consumption during operation.
  • Packages: It is available in a tiny TSSOP16 package, which is ideal for space-constrained applications.

Development Support:

The LPC812M101JTB16X is supported by a comprehensive suite of development tools, including the LPCXpresso IDE, which provides an easy-to-use development environment. Additionally, NXP offers extensive documentation, development boards, and a robust community for developers to share knowledge and collaborate.

Overall, the LPC812M101JTB16X from NXP is a highly capable microcontroller that offers a balance between performance, power consumption, and cost, making it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,920 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess