EN
  • EN
  • DE

LS1012ASE7HKB

Part No LS1012ASE7HKB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1012A ST WE 800MHZ RV2  /  ARM® Cortex®-A53 Microprocessor IC series 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 800MHz
RAM Controllers DDR3L
Ethernet GbE (2)
SATA SATA 6Gbps (1)
USB USB 2.0 (1), USB 3.0 + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 211-VFLGA
Supplier Device Package 211-FCLGA (9.6x9.6)
Base Product Number LS1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names LS1012ASE7HKB-ND,568-13882,935352628557
Standard Package 168
Win Source Part Number 990496-LS1012ASE7HKB
Ultra Librarian 3D Model Ultra Librarian LS1012ASE7HKB CAD Model

Description

Product Overview: LS1012ASE7HKB

The LS1012ASE7HKB is a high-performance, feature-rich system-on-chip (SoC) from NXP Semiconductors, designed to meet the demanding requirements of networking and industrial applications. This powerful SoC is part of NXP's Layerscape series, which is renowned for its integration of advanced processing capabilities with energy efficiency, making it an ideal choice for a wide range of embedded systems.

Key Features

  • Processor: The core of the LS1012ASE7HKB is an ARM Cortex-A53 processor that operates at a frequency of up to 800 MHz. This 64-bit processor offers a balance of performance and power efficiency, making it suitable for handling complex computations and tasks.
  • Memory: It supports both DDR3L and DDR4 memory, providing flexibility in choosing the right memory solution for specific applications. Its memory interface is capable of delivering high throughput, which is essential for data-intensive operations.
  • Connectivity: With a range of high-speed interfaces, including Gigabit Ethernet, USB 3.0, SATA 3.0, and PCIe Gen 2, the LS1012ASE7HKB ensures seamless connectivity and data transfer across various peripherals and networks.
  • Security: Security is a cornerstone of the LS1012ASE7HKB design. It features advanced security capabilities such as secure boot, encryption, and a trust architecture to protect against unauthorized access and ensure data integrity.
  • Power Efficiency: NXP's focus on energy efficiency is evident in the LS1012ASE7HKB, which is designed to operate with minimal power consumption without sacrificing performance. This is particularly important for battery-powered and energy-sensitive devices.

Applications

The LS1012ASE7HKB is versatile and can be used in various applications, including:

  • Enterprise and consumer networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Network attached storage devices
  • Internet of Things (IoT) gateways and devices
  • Wireless infrastructure

With its robust set of features and capabilities, the NXP LS1012ASE7HKB SoC stands out as a top choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7259 $63.4518
5+ $26.0315 $130.1575
7+ $25.2180 $176.5260
10+ $24.4046 $244.0460
13+ $23.5911 $306.6843
17+ $21.1506 $359.5602
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess