EN
  • EN
  • DE

LS1043ASN7QQB

Part No LS1043ASN7QQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4XCPU 64-BIT ARM ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Speed 1.6GHz
Operating Temperature Range 0°C ~ 105°C
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (21x21)
Family Name LS1043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923967-LS1043ASN7QQB
Ultra Librarian 3D Model Ultra Librarian LS1043ASN7QQB CAD Model

Description

The NXP LS1043ASN7QQB is a powerful and versatile system-on-chip (SoC) designed for a wide range of applications that demand high-performance processing and efficient power consumption. This SoC is part of NXP's QorIQ LS1 family, which is renowned for delivering exceptional performance in networking, industrial, and Internet of Things (IoT) applications.

Key Features and Benefits

  • Quad-Core Performance: At the heart of the LS1043ASN7QQB lies a quad-core ARM Cortex-A53 processor, which operates at speeds of up to 1.5GHz. This provides a balance of computing power and energy efficiency, making it suitable for both compute-intensive tasks and power-sensitive applications.
  • Integrated Security: Security is a critical concern in today's connected world, and the LS1043ASN7QQB addresses this with an integrated security engine. This engine supports a range of cryptographic algorithms and secure boot functionality, helping to protect sensitive data and prevent unauthorized code execution.
  • High-Speed Connectivity: The SoC includes a comprehensive set of high-speed interfaces, such as Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0. These interfaces enable fast data transfers and connectivity with a wide array of peripherals and network components.
  • Efficient Power Management: With its advanced power management features, the LS1043ASN7QQB is capable of operating in energy-saving modes, reducing power consumption during periods of low activity without sacrificing performance.

Applications

The NXP LS1043ASN7QQB is designed to meet the demands of various high-performance applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and firewalls
  • Industrial control and automation systems
  • Network attached storage (NAS) devices
  • IoT gateways and smart edge devices

Conclusion

With its robust feature set and powerful quad-core ARM architecture, the NXP LS1043ASN7QQB is an ideal choice for developers looking to create advanced systems that require high-speed data processing, connectivity, and security. Its combination of performance, power efficiency, and integrated features makes it a versatile SoC solution for a multitude of cutting-edge applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess