EN
  • EN
  • DE

LS2044ASN711B

Part No LS2044ASN711B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 2.1GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 2.1GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 2.1GHz
RAM Controllers DDR4
Graphics Acceleration No
Ethernet 10GbE (8) , 1GbE (16) , 2.5GbE (1)
SATA SATA 6Gbps (2)
USB USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 1292-BBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Additional Interfaces eMMC/SD/SDIO, I²C, PCIe, SPI, UART
Base Product Number LS2044
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346057-LS2044ASN711B
Ultra Librarian 3D Model Ultra Librarian LS2044ASN711B CAD Model

Description

Product Overview: LS2044ASN711B

The LS2044ASN711B is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the demanding needs of networking and telecommunications applications. This processor is part of NXP's QorIQ Layerscape series, which is renowned for its advanced data path and security capabilities.

Key Features

  • Architecture: Built on the Arm® Cortex®-A72 architecture, the LS2044ASN711B provides a balance of performance and power efficiency, making it an ideal choice for both compute-intensive tasks and applications requiring long-term energy savings.
  • Cores: The processor features four Arm Cortex-A72 cores, each capable of running up to 1.8 GHz. This multicore design enables parallel processing and improves overall system throughput.
  • Integrated Security: With an emphasis on security, the LS2044ASN711B includes a trust architecture with secure boot, encryption, and secure debugging features. These are crucial for protecting sensitive data and ensuring the integrity of communication networks.
  • Networking Capabilities: The processor is equipped with advanced networking features, including integrated packet processing acceleration and high-speed interfaces like 10 GbE, which are essential for managing large volumes of data traffic efficiently.
  • Connectivity: Multiple high-speed interfaces ensure extensive connectivity options, including PCIe Gen3, SATA 3.0, USB 3.0, and QSGMII, among others, allowing for flexible system design and expansion.
  • Power Management: Sophisticated power management techniques are employed to minimize power consumption during various operational states, contributing to the processor's energy efficiency.

Applications

The LS2044ASN711B is designed to be versatile, catering to a wide range of applications, such as:

  • Enterprise and service provider networking equipment
  • Network attached storage
  • Industrial control and automation
  • Edge computing nodes
  • Firewall and other security appliances

With its combination of performance, security, and energy efficiency, the LS2044ASN711B from NXP is a robust processor choice for developers and manufacturers looking to build powerful, secure, and innovative networking solutions.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess